MDQ-2
MDQ-2
Active
Description:  FUSE GLASS 2A 250VAC 3AB 3AG
Manufacturer:  Eaton Electronics
Datasheet:   MDQ-2 Datasheet
History Price: $14.882
In Stock: 11200
MDQ-2 Specification
Specification
Part No
MDQ-2
Category
Fuses
Manufacturer
Eaton Electronics
Series
MDQ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Requires Holder
Fuse Type
Cartridge, Glass
Current Rating (Amps)
2:00:00
Voltage Rating - AC
Slow Blow
Response Time
3AB, 3AG, 1/4" x 1-1/4"
Package / Case
35A
Breaking Capacity @ Rated Voltage
CSA, UL
Melting I²t
-
Approval Agency
-
Operating Temperature
0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Color
250 V
Size / Dimension
-
Voltage Rating - DC
-
MDQ-2 PDF Datasheet
MDQ-2 Related Parts
MDQ-1
MDQ-1
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-3-1/2
MDQ-3-1/2
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-6/10
MDQ-6/10
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-6-1/4
MDQ-6-1/4
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-1
MDQ-V-1
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-1/4
MDQ-V-1/4
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-1/8
MDQ-V-1/8
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-10
MDQ-V-10
Eaton Electronics
FUSE GLASS 10A 32VAC 3AB 3AG
MDQ-V-2-1/2
MDQ-V-2-1/2
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-3
MDQ-V-3
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-3/16
MDQ-V-3/16
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-V-3/4
MDQ-V-3/4
Eaton Electronics
FUSE BUSS SMALL DIMENSION
MDQ-2 Compare Parts
  • MDQ-2 vs MDQ-V-4/10
  • MDQ-2 vs MDQ-V-3/8
  • MDQ-2 vs MDQ-V-3/4
  • MDQ-2 vs MDQ-V-3/16
  • MDQ-2 vs MDQ-V-3
  • MDQ-2 vs MDQ-V-2-1/2
  • MDQ-2 vs MDQ-V-10
  • MDQ-2 vs MDQ-V-1/8
  • MDQ-2 vs MDQ-V-1/4
  • MDQ-2 vs MDQ-V-1
  • MDQ-2 vs MDQ-6-1/4
  • MDQ-2 vs MDQ-6/10
  • MDQ-2 vs MDQ-3-1/2
  • MDQ-2 vs MDQ-1
  • MDQ-2 vs MDQ-9
  • MDQ-2 vs MDQ-8/10
  • MDQ-2 vs MDQ-8
  • MDQ-2 vs MDQ-7-1/2
  • MDQ-2 vs MDQ-7/10
  • MDQ-2 vs MDQ-7
  • MDQ-2 vs MDQ-6
  • MDQ-2 vs MDQ-5
  • MDQ-2 vs MDQ-4/10
  • MDQ-2 vs MDQ-4
  • MDQ-2 vs MDQ-3-2/10
  • MDQ-2 vs MDQ-3/8
  • MDQ-2 vs MDQ-3/4
  • MDQ-2 vs MDQ-3/16
  • MDQ-2 vs MDQ-3/10
  • MDQ-2 vs MDQ-3
  • MDQ-2 vs MDQ-2-8/10
  • MDQ-2 vs MDQ-2-1/4
  • MDQ-2 vs MDQ-2-1/2
  • MDQ-2 vs MDQ-2/10
  • MDQ-2 vs MDQ-1-8/10
  • MDQ-2 vs MDQ-1-6/10
  • MDQ-2 vs MDQ-15/100
  • MDQ-2 vs MDQ-15
  • MDQ-2 vs MDQ-1-2/10
  • MDQ-2 vs MDQ-12
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's