Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Varistors, MOVs
/ Eaton Electronics MLVC12V022C250
MLVC12V022C250
Active
Varistors, MOVs
Description:
VARISTOR 30V 35A 1206
Manufacturer:
Eaton Electronics
Datasheet:
MLVC12V022C250 Datasheet
History Price: $0.23055
In Stock: 26400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MLVC12V022C250 Specification
Specification
Part No
MLVC12V022C250
Category
Varistors, MOVs
Manufacturer
Eaton Electronics
Series
MLVC
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
15.6 V
Maximum DC Volts
22 V
Varistor Voltage (Min)
27 V
Varistor Voltage (Typ)
30 V
Varistor Voltage (Max)
33 V
Current - Surge
35 A
Energy
0.1J
Number of Circuits
1
Capacitance @ Frequency
250 pF @ 1 MHz
Operating Temperature
-55℃ ~ 125℃ (TA)
Features
Surface Mount, MLCV
Mounting Type
1206 (3216 Metric)
Package / Case
-
MLVC12V022C250 PDF Datasheet
MLVC12V022C250 Datasheet
Click and Download: MLVC12V022C250 Datasheet
MLVC12V022C250 Related Parts
MLV0402E30403T
Vishay Beyschlag
VARISTOR 8.2V 20A 0402
MLV0402E30703T
Vishay Beyschlag
VARISTOR 12.5V 20A 0402
MLV0402E31103T
Vishay Beyschlag
VARISTOR 18V 20A 0402
MLV0402E31403T
Vishay Beyschlag
VARISTOR 25.5V 20A 0402
MLV0603E30403T
Vishay Beyschlag
VARISTOR 8.2V 30A 0603
MLV0603E30703T
Vishay Beyschlag
VARISTOR 12.5V 30A 0603
MLV0603E31403T
Vishay Beyschlag
VARISTOR 25.5V 30A 0603
MLV0603E32003T
Vishay Beyschlag
VARISTOR 34.5V 30A 0603
MLV0603E32503T
Vishay Beyschlag
VARISTOR 41.5V 30A 0603
MLV0805E30403T
Vishay Beyschlag
VARISTOR 8.2V 40A 0805
MLV0805E30703T
Vishay Beyschlag
VARISTOR 12.5V 40A 0805
MLV0805E31103T
Vishay Beyschlag
VARISTOR 18.4V 40A 0805
MLVC12V022C250 Compare Parts
MLVC12V022C250 vs MLVHV0806V250
MLVC12V022C250 vs MLVHV0806V175
MLVC12V022C250 vs MLVHV0806V150
MLVC12V022C250 vs MLVHV0604V175
MLVC12V022C250 vs MLVC40V200C700
MLVC12V022C250 vs MLVC40V180C800
MLVC12V022C250 vs MLVC40V170C900
MLVC12V022C250 vs MLVC40V150C1000
MLVC12V022C250 vs MLVC40V125C1350
MLVC12V022C250 vs MLVC40V100C1500
MLVC12V022C250 vs MLVC40V085C1700
MLVC12V022C250 vs MLVC40V065C1900
MLVC12V022C250 vs MLVC40V056C2000
MLVC12V022C250 vs MLVC40V045C2500
MLVC12V022C250 vs MLVC40V038C2800
MLVC12V022C250 vs MLVC40V031C3000
MLVC12V022C250 vs MLVC40V026C3500
MLVC12V022C250 vs MLVC40V022C4000
MLVC12V022C250 vs MLVC40V018C4500
MLVC12V022C250 vs MLVC40V014C5000
MLVC12V022C250 vs MLVC32V200C250
MLVC12V022C250 vs MLVC32V180C350
MLVC12V022C250 vs MLVC32V170C400
MLVC12V022C250 vs MLVC32V150C550
MLVC12V022C250 vs MLVC32V125C650
MLVC12V022C250 vs MLVC32V100C800
MLVC12V022C250 vs MLVC32V085C950
MLVC12V022C250 vs MLVC32V065C1000
MLVC12V022C250 vs MLVC32V056C1200
MLVC12V022C250 vs MLVC32V045C1500
MLVC12V022C250 vs MLVC32V038C1800
MLVC12V022C250 vs MLVC32V031C2200
MLVC12V022C250 vs MLVC32V026C2600
MLVC12V022C250 vs MLVC32V022C3000
MLVC12V022C250 vs MLVC32V018C3500
MLVC12V022C250 vs MLVC22V068C700
MLVC12V022C250 vs MLVC22V060C800
MLVC12V022C250 vs MLVC22V056C1000
MLVC12V022C250 vs MLVC22V048C1400
MLVC12V022C250 vs MLVC22V042C1600
Customer Reviews
4.95 out of 5.00 stars from 120 customer reviews from all over the world
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.