Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - Mixed Technology
/ Eaton Electronics MOVGT07V150K
MOVGT07V150K
Active
Transient Voltage Suppressors (TVS) - Mixed Technology
Description:
TVS DEVICE GDT/MOV DISC 7MM
Manufacturer:
Eaton Electronics
Datasheet:
MOVGT07V150K Datasheet
History Price: $0.97
In Stock: 23600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MOVGT07V150K Specification
Specification
Part No
MOVGT07V150K
Category
Transient Voltage Suppressors (TVS) - Mixed Technology
Manufacturer
Eaton Electronics
Series
MOVGT
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
-
Technology
GDT, MOV
Applications
1
Mounting Type
General Purpose
Package / Case
Through Hole
Supplier Device Package
Disc 7mm
Number of Circuits
Disc 7mm
Grade
-
Qualification
-
MOVGT07V150K PDF Datasheet
MOVGT07V150K Datasheet
Click and Download: MOVGT07V150K Datasheet
MOVGT07V150K Related Parts
MOVGT07V055K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V060K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V070K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V075K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V080K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V090K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V100K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V115K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V120K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V135K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V140K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V145K
Eaton Electronics
TVS DEVICE GDT/MOV DISC 7MM
MOVGT07V150K Compare Parts
MOVGT07V150K vs MOVGT20V520K
MOVGT07V150K vs MOVGT20V480K
MOVGT07V150K vs MOVGT20V460K
MOVGT07V150K vs MOVGT20V440K
MOVGT07V150K vs MOVGT20V420K
MOVGT07V150K vs MOVGT20V400K
MOVGT07V150K vs MOVGT20V390K
MOVGT07V150K vs MOVGT20V370K
MOVGT07V150K vs MOVGT20V360K
MOVGT07V150K vs MOVGT20V340K
MOVGT07V150K vs MOVGT20V330K
MOVGT07V150K vs MOVGT20V320K
MOVGT07V150K vs MOVGT20V310K
MOVGT07V150K vs MOVGT20V300K
MOVGT07V150K vs MOVGT20V270K
MOVGT07V150K vs MOVGT20V260K
MOVGT07V150K vs MOVGT20V250K
MOVGT07V150K vs MOVGT20V240K
MOVGT07V150K vs MOVGT20V230K
MOVGT07V150K vs MOVGT20V220K
MOVGT07V150K vs MOVGT20V210K
MOVGT07V150K vs MOVGT20V200K
MOVGT07V150K vs MOVGT20V190K
MOVGT07V150K vs MOVGT20V180K
MOVGT07V150K vs MOVGT20V170K
MOVGT07V150K vs MOVGT20V160K
MOVGT07V150K vs MOVGT20V150K
MOVGT07V150K vs MOVGT20V145K
MOVGT07V150K vs MOVGT20V140K
MOVGT07V150K vs MOVGT20V135K
MOVGT07V150K vs MOVGT20V120K
MOVGT07V150K vs MOVGT20V115K
MOVGT07V150K vs MOVGT20V100K
MOVGT07V150K vs MOVGT20V090K
MOVGT07V150K vs MOVGT20V080K
MOVGT07V150K vs MOVGT20V075K
MOVGT07V150K vs MOVGT20V070K
MOVGT07V150K vs MOVGT20V060K
MOVGT07V150K vs MOVGT20V055K
MOVGT07V150K vs MOVGT14V560K
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Sara Vitale
Italy
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
2026-04-03 02:41
All good, thx!
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund