S-8001-1-R
S-8001-1-R
Obsolete
Description:  FUSE BLOCK CART 600V CHASS MNT
Manufacturer:  Eaton Electronics
Datasheet:   S-8001-1-R Datasheet
History Price: $5.699
In Stock: 15600
S-8001-1-R Specification
Specification
Part No
S-8001-1-R
Category
Fuseholders
Manufacturer
Eaton Electronics
Series
S-8000
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
-
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
1
Termination Style
600V
Contact Material
-
Contact Finish
Solder Lug
Current Rating (Amps)
Spring Bronze
Number of Circuits
Tin-Lead
S-8001-1-R PDF Datasheet
S-8001-1-R Related Parts
S-8002-1-R
S-8002-1-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8002-2-R
S-8002-2-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8101-1-R
S-8101-1-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8102-2-R
S-8102-2-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8201-2-R
S-8201-2-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8301-1-R
S-8301-1-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8301-5-R
S-8301-5-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8301-6-R
S-8301-6-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8301-8-R
S-8301-8-R
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8001-4
S-8001-4
Eaton Electronics
Fuse Holder FUSEBLOCK
S-8002-1
S-8002-1
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8002-10
S-8002-10
Eaton Electronics
FUSE BLOCK CART 600V CHASS MNT
S-8001-1-R Compare Parts
  • S-8001-1-R vs S-8301-6-R
  • S-8001-1-R vs S-8301-5-R
  • S-8001-1-R vs S-8301-1-R
  • S-8001-1-R vs S-8201-2-R
  • S-8001-1-R vs S-8102-2-R
  • S-8001-1-R vs S-8101-1-R
  • S-8001-1-R vs S-8002-2-R
  • S-8001-1-R vs S-8002-1-R
  • S-8001-1-R vs S-8301-9
  • S-8001-1-R vs S-8301-8
  • S-8001-1-R vs S-8301-7
  • S-8001-1-R vs S-8301-6
  • S-8001-1-R vs S-8301-5
  • S-8001-1-R vs S-8301-4-R
  • S-8001-1-R vs S-8301-4
  • S-8001-1-R vs S-8301-3-R
  • S-8001-1-R vs S-8301-3
  • S-8001-1-R vs S-8301-2-R
  • S-8001-1-R vs S-8301-2
  • S-8001-1-R vs S-8301-12-R
  • S-8001-1-R vs S-8301-12
  • S-8001-1-R vs S-8301-11
  • S-8001-1-R vs S-8301-10
  • S-8001-1-R vs S-8301-1
  • S-8001-1-R vs S-8203-1-R
  • S-8001-1-R vs S-8203-1
  • S-8001-1-R vs S-8202-8-R
  • S-8001-1-R vs S-8202-8
  • S-8001-1-R vs S-8202-7
  • S-8001-1-R vs S-8202-5
  • S-8001-1-R vs S-8202-4
  • S-8001-1-R vs S-8202-4
  • S-8001-1-R vs S-8202-3-R
  • S-8001-1-R vs S-8202-3
  • S-8001-1-R vs S-8202-2-R
  • S-8001-1-R vs S-8202-2
  • S-8001-1-R vs S-8202-1-R
  • S-8001-1-R vs S-8202-12-R
  • S-8001-1-R vs S-8202-12
  • S-8001-1-R vs S-8202-10
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you