SCF4030-12-09
SCF4030-12-09
Active
Description:  FUSE TRIGGERABLE 12A 48V 9 CELL
Manufacturer:  Eaton Electronics
History Price: $0.57876
In Stock: 32000
SCF4030-12-09 Specification
Specification
Part No
SCF4030-12-09
Category
Electrical, Specialty Fuses
Manufacturer
Eaton Electronics
Series
SCF4030
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Surface Mount
Fuse Type
Board Mount
Current Rating (Amps)
12A
Voltage Rating - AC
-
Response Time
48 VDC
Applications
Fast Blow
Features
Battery Protection
Class
27 ~ 40.5V Triggerable
Approval Agency
-
Operating Temperature
cURus
Breaking Capacity @ Rated Voltage
-20℃ ~ 60℃
Package / Case
200A
Size / Dimension
Nonstandard SMD
Voltage Rating - DC
0.157" L x 0.118" W x 0.035" H (4.00mm x 3.00mm x 0.90mm)
SCF4030-12-09 PDF Datasheet
SCF4030-12-09 Related Parts
SCF4030-12-01
SCF4030-12-01
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 1 CELL
SCF4030-12-02
SCF4030-12-02
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 2 CELL
SCF4030-12-03
SCF4030-12-03
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 3 CELL
SCF4030-12-04
SCF4030-12-04
Eaton Electronics
FUSE BRD MNT 12A 36VDC SMD
SCF4030-12-05
SCF4030-12-05
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 5 CELL
SCF4030-12-06
SCF4030-12-06
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 6 CELL
SCF4030-12-07
SCF4030-12-07
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 7 CELL
SCF4030-12-08
SCF4030-12-08
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 8 CELL
SCF4030-12-10
SCF4030-12-10
Eaton Electronics
FUSE TRIGGERABLE 12A 48V 10 CELL
SCF4030-12-67
SCF4030-12-67
Eaton Electronics
FUSE TRIGGERABLE 12A 36V 6-7CELL
SCF4030-15-01
SCF4030-15-01
Eaton Electronics
FUSE TRIGGERABLE 15A 36V 1 CELL
SCF4030-15-02
SCF4030-15-02
Eaton Electronics
FUSE TRIGGERABLE 15A 36V 2 CELL
SCF4030-12-09 Compare Parts
  • SCF4030-12-09 vs SCF9550-45-20L
  • SCF4030-12-09 vs SCF9550-45-20
  • SCF4030-12-09 vs SCF9550-45-17L
  • SCF4030-12-09 vs SCF9550-45-17
  • SCF4030-12-09 vs SCF9550-45-16L
  • SCF4030-12-09 vs SCF9550-45-16
  • SCF4030-12-09 vs SCF9550-45-15L
  • SCF4030-12-09 vs SCF9550-45-14L
  • SCF4030-12-09 vs SCF9550-45-14
  • SCF4030-12-09 vs SCF9550-45-10
  • SCF4030-12-09 vs SCF9550-45-08
  • SCF4030-12-09 vs SCF9550-45-07
  • SCF4030-12-09 vs SCF9550-45-06
  • SCF4030-12-09 vs SCF9550-45-05
  • SCF4030-12-09 vs SCF9550-45-04
  • SCF4030-12-09 vs SCF9550-45-03
  • SCF4030-12-09 vs SCF9550-30-20L
  • SCF4030-12-09 vs SCF9550-30-17L
  • SCF4030-12-09 vs SCF9550-30-17
  • SCF4030-12-09 vs SCF9550-30-16L
  • SCF4030-12-09 vs SCF9550-30-14L
  • SCF4030-12-09 vs SCF9550-30-14
  • SCF4030-12-09 vs SCF9550-30-13
  • SCF4030-12-09 vs SCF9550-30-12
  • SCF4030-12-09 vs SCF9550-30-10
  • SCF4030-12-09 vs SCF9550-30-08L
  • SCF4030-12-09 vs SCF9550-30-08
  • SCF4030-12-09 vs SCF9550-30-07
  • SCF4030-12-09 vs SCF9550-30-05
  • SCF4030-12-09 vs SCF9550-30-03
  • SCF4030-12-09 vs SCF9550-30-02
  • SCF4030-12-09 vs SCF9550-30-01
  • SCF4030-12-09 vs SCF5432-30-14
  • SCF4030-12-09 vs SCF5432-30-13
  • SCF4030-12-09 vs SCF5432-30-10
  • SCF4030-12-09 vs SCF5432-30-08
  • SCF4030-12-09 vs SCF5432-30-07
  • SCF4030-12-09 vs SCF5432-30-06
  • SCF4030-12-09 vs SCF5432-30-05
  • SCF4030-12-09 vs SCF5432-30-04
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.