TR2-S505SC-10-R
TR2-S505SC-10-R
Active
Description:  FUSE CERAMIC 10A 250VAC 5X20MM
Manufacturer:  Eaton Electronics
History Price: $1.11
In Stock: 36400
TR2-S505SC-10-R Specification
Specification
Part No
TR2-S505SC-10-R
Category
Fuses
Manufacturer
Eaton Electronics
Series
S505
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Type
Cartridge, Ceramic
Current Rating (Amps)
10:00:00
Voltage Rating - AC
250 V
Response Time
-
Package / Case
Slow Blow
Breaking Capacity @ Rated Voltage
5mm x 20mm (Axial)
Melting I²t
1.5kA
Approval Agency
397
Operating Temperature
BSI, CCC/CQC, CSA, cULus, IMQ, KC, PSE/JET, SEMKO, VDE
Color
-
Size / Dimension
-
Voltage Rating - DC
0.205" Dia x 0.787" L (5.20mm x 20.00mm)
TR2-S505SC-10-R PDF Datasheet
TR2-S505SC-10-R Related Parts
TR2/1025FA1.5-R
TR2/1025FA1.5-R
Eaton Electronics
FUSE BRD MT 1.5A 250VAC 125VDC
TR2/1025FA10-R
TR2/1025FA10-R
Eaton Electronics
FUSE BRD MT 10A 250VAC 60VDC SMD
TR2/1025FA15-R
TR2/1025FA15-R
Eaton Electronics
FUSE BRD MT 15A 250VAC 60VDC SMD
TR2/1025FA1-R
TR2/1025FA1-R
Eaton Electronics
FUSE BRD MT 1A 250VAC 125VDC SMD
TR2/1025FA2.5-R
TR2/1025FA2.5-R
Eaton Electronics
FUSE BRD MT 2.5A 250VAC 125VDC
TR2/1025FA250-R
TR2/1025FA250-R
Eaton Electronics
FUSE BRD MNT 250MA 250VAC 125VDC
TR2/1025FA2-R
TR2/1025FA2-R
Eaton Electronics
FUSE BRD MT 2A 250VAC 125VDC SMD
TR2/1025FA3.5-R
TR2/1025FA3.5-R
Eaton Electronics
FUSE BRD MT 3.5A 250VAC 125VDC
TR2/1025FA3-R
TR2/1025FA3-R
Eaton Electronics
FUSE BRD MT 3A 250VAC 125VDC SMD
TR2/1025FA4-R
TR2/1025FA4-R
Eaton Electronics
FUSE BRD MT 4A 250VAC 125VDC SMD
TR2/1025FA500MA
TR2/1025FA500MA
Eaton Electronics
FUSE BRD MNT 500MA 250VAC 125VDC
TR2/1025FA500-R
TR2/1025FA500-R
Eaton Electronics
FUSE BRD MNT 500MA 250VAC 125VDC
TR2-S505SC-10-R Compare Parts
  • TR2-S505SC-10-R vs TR2-S505SC-6.3-R
  • TR2-S505SC-10-R vs TR2-S505SC-5-R
  • TR2-S505SC-10-R vs TR2-S505SC-4-R
  • TR2-S505SC-10-R vs TR2-S505SC-3.15-R
  • TR2-S505SC-10-R vs TR2-S505SC-2-R
  • TR2-S505SC-10-R vs TR2-S505SC-2.5-R
  • TR2-S505SC-10-R vs TR2-S505SC-1-R
  • TR2-S505SC-10-R vs TR2-S505SC-1.6-R
  • TR2-S505SC-10-R vs TR2-S505SC-1.25-R
  • TR2-S505SC-10-R vs TR2-S505H-V-8-R
  • TR2-S505SC-10-R vs TR2-S505H-V-800-R
  • TR2-S505SC-10-R vs TR2-S505H-V-6.3-R
  • TR2-S505SC-10-R vs TR2-S505H-V-5-R
  • TR2-S505SC-10-R vs TR2-S505H-V-500-R
  • TR2-S505SC-10-R vs TR2-S505H-V-4-R
  • TR2-S505SC-10-R vs TR2-S505H-V-3.15-R
  • TR2-S505SC-10-R vs TR2-S505H-V-2-R
  • TR2-S505SC-10-R vs TR2-S505H-V-2.5-R
  • TR2-S505SC-10-R vs TR2-S505H-V-1-R
  • TR2-S505SC-10-R vs TR2-S505H-V-10-R
  • TR2-S505SC-10-R vs TR2-S505H-V-1.6-R
  • TR2-S505SC-10-R vs TR2-S505H-V-1.25-R
  • TR2-S505SC-10-R vs TR2/S520-V-8-R
  • TR2-S505SC-10-R vs TR2/S520-V-20-R
  • TR2-S505SC-10-R vs TR2/S520-V-16-R
  • TR2-S505SC-10-R vs TR2/S520-V-15-R
  • TR2-S505SC-10-R vs TR2/S520-V-12-5-R
  • TR2-S505SC-10-R vs TR2/S520-V-10-R
  • TR2-S505SC-10-R vs TR2/S506-V-6.3R
  • TR2-S505SC-10-R vs TR2/S506-V-32-R
  • TR2-S505SC-10-R vs TR2/S505-V-6.3R
  • TR2-S505SC-10-R vs TR2/S505-V3.15R
  • TR2-S505SC-10-R vs TR2/S505SC-4-R
  • TR2-S505SC-10-R vs TR2/S501-V-6.3R
  • TR2-S505SC-10-R vs TR2/S501-V-10-R
  • TR2-S505SC-10-R vs TR2/MCR-5
  • TR2-S505SC-10-R vs TR2/GMC-V-6.3-R
  • TR2-S505SC-10-R vs TR2/C518S-750-R
  • TR2-S505SC-10-R vs TR2/C518S-5-R
  • TR2-S505SC-10-R vs TR2/C518S-500-R
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.