PC642C-015
PC642C-015
Obsolete
Description:  SPD 15VDC MCOV 1 POLE
Manufacturer:  Emerson SolaHD
Datasheet:   PC642C-015 Datasheet
History Price: Obsolete
In Stock: 29200
PC642C-015 Specification
Specification
Part No
PC642C-015
Category
Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs)
Manufacturer
Emerson SolaHD
Series
PC642
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Form
Base + Module
Number of Poles
1
Voltage - Continuous Operating (Max) (MCOV)
15VDC
Current - Discharge (Nom) (8/20µS)
-
Current - Discharge (Max) (8/20µS)
10 kA
Voltage - Protection Level (VP) (2416)
-
Operating Temperature
-40℃ ~ 85℃
Features
-
Mounting Type
Chassis Mount
Approval Agency
-
Current - Short Circuit Rating (SCCR)
-
Voltage - Protection Rating (VPR)
-
PC642C-015 Related Parts
PC642C-008
PC642C-008
Emerson SolaHD
SPD 8VDC MCOV 1 POLE
PC642C-008D
PC642C-008D
Emerson SolaHD
SPD 8VDC MCOV 1 POLE
PC642C-008LC
PC642C-008LC
Emerson SolaHD
SPD 5VDC MCOV 1 POLE 2PAIR
PC642C-030
PC642C-030
Emerson SolaHD
SPD 30VDC MCOV 1 POLE
PC642C-030D
PC642C-030D
Emerson SolaHD
SPD 30VDC MCOV 1 POLE
PC642C-030LC
PC642C-030LC
Emerson SolaHD
SPD 30VDC MCOV 1 POLE
PC642C-030X
PC642C-030X
Emerson SolaHD
SPD 30VDC MCOV 1 POLE 2PAIR
PC642C-036
PC642C-036
Emerson SolaHD
SPD 36VDC MCOV 1 POLE
PC642C-036D
PC642C-036D
Emerson SolaHD
SPD 36VDC MCOV 1 POLE
PC642C-036LC
PC642C-036LC
Emerson SolaHD
SPD 30VDC MCOV 1 POLE 2PAIR
PC642C-036X
PC642C-036X
Emerson SolaHD
SPD 36VDC MCOV 1 POLE
PC642C-043
PC642C-043
Emerson SolaHD
SPD 36VDC MCOV 1 POLE 2PAIR
PC642C-015 Compare Parts
  • PC642C-015 vs PC642C-050X
  • PC642C-015 vs PC642C-043LC
  • PC642C-015 vs PC642C-043
  • PC642C-015 vs PC642C-036X
  • PC642C-015 vs PC642C-036LC
  • PC642C-015 vs PC642C-036D
  • PC642C-015 vs PC642C-036
  • PC642C-015 vs PC642C-030X
  • PC642C-015 vs PC642C-030LC
  • PC642C-015 vs PC642C-030D
  • PC642C-015 vs PC642C-030
  • PC642C-015 vs PC642C-008LC
  • PC642C-015 vs PC642C-008D
  • PC642C-015 vs PC642C-008
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!