B57364S2509A2
B57364S2509A2
Active
Description:  ICL 5 OHM 20% 8.5A 21MM
Manufacturer:  EPCOS - TDK Electronics
History Price: Active
In Stock: 38400
B57364S2509A2 Specification
Specification
Part No
B57364S2509A2
Category
Inrush Current Limiters (ICL)
Manufacturer
EPCOS - TDK Electronics
Series
S364
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
R @ 25℃
5 Ohms
Tolerance
?0%
Current - Steady State Max
8.5 A
R @ Current
0.827" (21.00mm)
Diameter
0.295" (7.50mm)
Lead Spacing
-
Grade
-
Qualification
CQC, UL, VDE
Approval Agency
-
B57364S2509A2 PDF Datasheet
B57364S2509A2 Related Parts
B57127P100M301
B57127P100M301
EPCOS - TDK Electronics
ICL 10 OHM 20% 9A 30.5MM
B57127P109M301
B57127P109M301
EPCOS - TDK Electronics
ICL 1 OHM 20% 30A 30.5MM
B57127P209M301
B57127P209M301
EPCOS - TDK Electronics
ICL 2 OHM 20% 23A 30.5MM
B57127P508M301
B57127P508M301
EPCOS - TDK Electronics
ICL 500 MOHM 20% 30A 30.5MM
B57127P509M301
B57127P509M301
EPCOS - TDK Electronics
ICL 5 OHM 20% 20A 30.5MM
B57127P709M301
B57127P709M301
EPCOS - TDK Electronics
ICL 7 OHM 20% 17A 30.5MM
B57153S0100M000
B57153S0100M000
EPCOS - TDK Electronics
ICL 10 OHM 20% 2A 8.5MM
B57153S0100M051
B57153S0100M051
EPCOS - TDK Electronics
ICL 10 OHM 20% 2A 8.5MM
B57153S0150M000
B57153S0150M000
EPCOS - TDK Electronics
ICL 15 OHM 20% 1.8A 8.5MM
B57153S0150M051
B57153S0150M051
EPCOS - TDK Electronics
ICL 15 OHM 20% 1.8A 8.5MM
B57153S0160M000
B57153S0160M000
EPCOS - TDK Electronics
ICL 16 OHM 20% 8.5MM
B57153S0160M051
B57153S0160M051
EPCOS - TDK Electronics
ICL 16 OHM 20% 8.5MM
B57364S2509A2 Compare Parts
  • B57364S2509A2 vs B57464S0400M000
  • B57364S2509A2 vs B57464S0259M000
  • B57364S2509A2 vs B57464S0209M000
  • B57364S2509A2 vs B57464S0109M000
  • B57364S2509A2 vs B57464S0100M000
  • B57364S2509A2 vs B57364S2409A2
  • B57364S2509A2 vs B57364S2259A2
  • B57364S2509A2 vs B57364S2209A2
  • B57364S2509A2 vs B57364S2109A002
  • B57364S2509A2 vs B57364S2100A2
  • B57364S2509A2 vs B57364S100M54
  • B57364S2509A2 vs B57364S0509M051
  • B57364S2509A2 vs B57364S0509M000
  • B57364S2509A2 vs B57364S0409M051
  • B57364S2509A2 vs B57364S0409M000
  • B57364S2509A2 vs B57364S0300M000
  • B57364S2509A2 vs B57364S0259M051
  • B57364S2509A2 vs B57364S0259M000
  • B57364S2509A2 vs B57364S0209M051
  • B57364S2509A2 vs B57364S0209M000
  • B57364S2509A2 vs B57364S0200M000
  • B57364S2509A2 vs B57364S0160M000
  • B57364S2509A2 vs B57364S0121M051
  • B57364S2509A2 vs B57364S0121M000
  • B57364S2509A2 vs B57364S0109M051
  • B57364S2509A2 vs B57364S0109M000
  • B57364S2509A2 vs B57364S0100M051
  • B57364S2509A2 vs B57364S0100M000
  • B57364S2509A2 vs B57238S259M51
  • B57364S2509A2 vs B57238S0809M051
  • B57364S2509A2 vs B57238S0809M000
  • B57364S2509A2 vs B57238S0709M000
  • B57364S2509A2 vs B57238S0509M051
  • B57364S2509A2 vs B57238S0509M000
  • B57364S2509A2 vs B57238S0479M051
  • B57364S2509A2 vs B57238S0479M000
  • B57364S2509A2 vs B57238S0309M000
  • B57364S2509A2 vs B57238S0259M000
  • B57364S2509A2 vs B57238S0250M000
  • B57364S2509A2 vs B57238S0220M051
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.