P4SMA6.8A
P4SMA6.8A
Active
Description:  TVS DIODE 5.8VWM 10.5VC DO214AC
Manufacturer:  Littelfuse Inc
Datasheet:   P4SMA6.8A Datasheet
History Price: $0.49
In Stock: 48800
P4SMA6.8A Specification
Specification
Part No
P4SMA6.8A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P4SMA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5.8V
Voltage - Breakdown (Min)
6.45V
Voltage - Clamping (Max) @ Ipp
10.5V
Current - Peak Pulse (10/1000µs)
39A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AC, SMA
Mounting Type
DO-214AC (SMA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
P4SMA6.8A PDF Datasheet
P4SMA6.8A Related Parts
P4SMA10
P4SMA10
Taiwan Semiconductor
400W, 10V, 10%, UNIDIRECTIONAL,
P4SMA10
P4SMA10
Littelfuse Inc
TVS DIODE 8.55VWM 15.23VC DO214
P4SMA10_R1_00001
P4SMA10_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100
P4SMA100
Taiwan Semiconductor
400W, 100V, 10%, UNIDIRECTIONAL,
P4SMA100
P4SMA100
Littelfuse Inc
TVS DIODE 85.5VWM 143.85VC DO214
P4SMA100A
P4SMA100A
Littelfuse Inc
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A
P4SMA100A
Eaton Electronics
TVS DIODE 85.5VWM 137VC SMA
P4SMA100A
P4SMA100A
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A R3G
P4SMA100A R3G
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A_R1_00001
P4SMA100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100A-AT/TR13
P4SMA100A-AT/TR13
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-AT/TR7
P4SMA100A-AT/TR7
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA6.8A Compare Parts
  • P4SMA6.8A vs P4SMF6.0CA
  • P4SMA6.8A vs P4SMF6.0A
  • P4SMA6.8A vs P4SMF58A
  • P4SMA6.8A vs P4SMF5.0CA
  • P4SMA6.8A vs P4SMF5.0A
  • P4SMA6.8A vs P4SMF40CA
  • P4SMA6.8A vs P4SMF33A
  • P4SMA6.8A vs P4SMF30A
  • P4SMA6.8A vs P4SMF26A
  • P4SMA6.8A vs P4SMF24A
  • P4SMA6.8A vs P4SMF22CA
  • P4SMA6.8A vs P4SMF17A
  • P4SMA6.8A vs P4SMF15A
  • P4SMA6.8A vs P4SMF14A
  • P4SMA6.8A vs P4SMF12A
  • P4SMA6.8A vs P4SMAJ90CAS_R1_00001
  • P4SMA6.8A vs P4SMAJ90CA_R1_00001
  • P4SMA6.8A vs P4SMAJ90CA
  • P4SMA6.8A vs P4SMAJ90CA
  • P4SMA6.8A vs P4SMAJ90C_R1_00001
  • P4SMA6.8A vs P4SMAJ90C
  • P4SMA6.8A vs P4SMAJ90C
  • P4SMA6.8A vs P4SMAJ90AS_R1_00001
  • P4SMA6.8A vs P4SMAJ90A-AQ
  • P4SMA6.8A vs P4SMAJ90A-AQ
  • P4SMA6.8A vs P4SMAJ90A_R1_00001
  • P4SMA6.8A vs P4SMAJ90A
  • P4SMA6.8A vs P4SMAJ90A
  • P4SMA6.8A vs P4SMAJ90_R1_00001
  • P4SMA6.8A vs P4SMAJ90
  • P4SMA6.8A vs P4SMAJ90
  • P4SMA6.8A vs P4SMAJ9.0CAS_R1_00001
  • P4SMA6.8A vs P4SMAJ9.0CA_R1_00001
  • P4SMA6.8A vs P4SMAJ9.0CA
  • P4SMA6.8A vs P4SMAJ9.0CA
  • P4SMA6.8A vs P4SMAJ9.0CA
  • P4SMA6.8A vs P4SMAJ9.0C_R1_00001
  • P4SMA6.8A vs P4SMAJ9.0C
  • P4SMA6.8A vs P4SMAJ9.0C
  • P4SMA6.8A vs P4SMAJ9.0AS_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK