P4SMA100A
P4SMA100A
Active
Description:  TVS DIODE 85.5VWM 137VC DO214AC
Manufacturer:  Littelfuse Inc
Datasheet:   P4SMA100A Datasheet
History Price: $0.49
In Stock: 8800
P4SMA100A Specification
Specification
Part No
P4SMA100A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
P4SMA
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
85.5V
Voltage - Breakdown (Min)
95V
Voltage - Clamping (Max) @ Ipp
137V
Current - Peak Pulse (10/1000µs)
3A
Power - Peak Pulse
400W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AC, SMA
Mounting Type
DO-214AC (SMA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
P4SMA100A PDF Datasheet
P4SMA100A Related Parts
P4SMA10
P4SMA10
Taiwan Semiconductor
400W, 10V, 10%, UNIDIRECTIONAL,
P4SMA10
P4SMA10
Littelfuse Inc
TVS DIODE 8.55VWM 15.23VC DO214
P4SMA10_R1_00001
P4SMA10_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100
P4SMA100
Taiwan Semiconductor
400W, 100V, 10%, UNIDIRECTIONAL,
P4SMA100
P4SMA100
Littelfuse Inc
TVS DIODE 85.5VWM 143.85VC DO214
P4SMA100A R3G
P4SMA100A R3G
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A_R1_00001
P4SMA100A_R1_00001
Panjit International
SURFACE MOUNT TRANSIENT VOLTAGE
P4SMA100A-AT/TR13
P4SMA100A-AT/TR13
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-AT/TR7
P4SMA100A-AT/TR7
YAGEO
TVS DO214AC 85.5V 137V AUT
P4SMA100A-E3/5A
P4SMA100A-E3/5A
Vishay General Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A-E3/61
P4SMA100A-E3/61
Vishay General Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100AH
P4SMA100AH
Taiwan Semiconductor
TVS DIODE 85.5VWM 137VC DO214AC
P4SMA100A Compare Parts
  • P4SMA100A vs P4SMF6.0CA
  • P4SMA100A vs P4SMF6.0A
  • P4SMA100A vs P4SMF58A
  • P4SMA100A vs P4SMF5.0CA
  • P4SMA100A vs P4SMF5.0A
  • P4SMA100A vs P4SMF40CA
  • P4SMA100A vs P4SMF33A
  • P4SMA100A vs P4SMF30A
  • P4SMA100A vs P4SMF26A
  • P4SMA100A vs P4SMF24A
  • P4SMA100A vs P4SMF22CA
  • P4SMA100A vs P4SMF17A
  • P4SMA100A vs P4SMF15A
  • P4SMA100A vs P4SMF14A
  • P4SMA100A vs P4SMF12A
  • P4SMA100A vs P4SMAJ90CAS_R1_00001
  • P4SMA100A vs P4SMAJ90CA_R1_00001
  • P4SMA100A vs P4SMAJ90CA
  • P4SMA100A vs P4SMAJ90CA
  • P4SMA100A vs P4SMAJ90C_R1_00001
  • P4SMA100A vs P4SMAJ90C
  • P4SMA100A vs P4SMAJ90C
  • P4SMA100A vs P4SMAJ90AS_R1_00001
  • P4SMA100A vs P4SMAJ90A-AQ
  • P4SMA100A vs P4SMAJ90A-AQ
  • P4SMA100A vs P4SMAJ90A_R1_00001
  • P4SMA100A vs P4SMAJ90A
  • P4SMA100A vs P4SMAJ90A
  • P4SMA100A vs P4SMAJ90_R1_00001
  • P4SMA100A vs P4SMAJ90
  • P4SMA100A vs P4SMAJ90
  • P4SMA100A vs P4SMAJ9.0CAS_R1_00001
  • P4SMA100A vs P4SMAJ9.0CA_R1_00001
  • P4SMA100A vs P4SMAJ9.0CA
  • P4SMA100A vs P4SMAJ9.0CA
  • P4SMA100A vs P4SMAJ9.0CA
  • P4SMA100A vs P4SMAJ9.0C_R1_00001
  • P4SMA100A vs P4SMAJ9.0C
  • P4SMA100A vs P4SMAJ9.0C
  • P4SMA100A vs P4SMAJ9.0AS_R1_00001
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Johanna Meier
    Germany
    5 stars
    2026-04-04 12:56
    Fast shipping all super.
    Eliane
    Brazil
    5 stars
    2026-04-04 09:47
    Still not used, hope it is good.
    Gonzalo Ramírez
    Spain
    5 stars
    2026-04-04 08:57
    Articles are what they say they are. They're unproven since I 've ordered them to have in stock. The preparation and shipping was within a correct time frame. Transport in Spain by company CTT, NEFASTO. I had to leave because of an urgency w
    Daniel Costa Santos
    Brazil
    5 stars
    2026-04-04 02:50
    Accurate information, CI purchased and replaced with success.
    Alice
    Brazil
    5 stars
    2026-04-03 15:54
    Like the product
    Karla Jiménez
    Spain
    5 stars
    2026-04-03 09:23
    Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK