FRU900-30F
FRU900-30F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRU900-30F Datasheet
History Price: $0.66
In Stock: 27200
FRU900-30F Specification
Specification
Part No
FRU900-30F
Category
PTC Resettable Fuses
Manufacturer
Fuzetec Technology
Series
FRU
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Voltage - Max
30V
Current - Hold (Ih) (Max)
9:00:00
Current - Trip (It)
18 A
Current - Max
100 A
Time to Trip
20 s
Resistance - Initial (Ri) (Min)
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
Operating Temperature
-
Ratings
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.949" L x 0.118" W (24.10mm x 3.00mm)
Size / Dimension
1.169" (29.70mm)
Height - Seated (Max)
-
Thickness (Max)
0.402" (10.20mm)
Lead Spacing
5 mOhms
Grade
20 mOhms
FRU900-30F PDF Datasheet
FRU900-30F Related Parts
FRU090-30F
FRU090-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU110-30F
FRU110-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU135-30F
FRU135-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU160-30F
FRU160-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU185-30F
FRU185-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU250-30F
FRU250-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU300-30F
FRU300-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU400-30F
FRU400-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU500-30F
FRU500-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU600-30F
FRU600-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU700-30F
FRU700-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU800-30F
FRU800-30F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRU900-30F Compare Parts
  • FRU900-30F vs FRU700-30F
  • FRU900-30F vs FRU600-30F
  • FRU900-30F vs FRU500-30F
  • FRU900-30F vs FRU400-30F
  • FRU900-30F vs FRU300-30F
  • FRU900-30F vs FRU250-30F
  • FRU900-30F vs FRU185-30F
  • FRU900-30F vs FRU160-30F
  • FRU900-30F vs FRU135-30F
  • FRU900-30F vs FRU110-30F
  • FRU900-30F vs FRU090-30F
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything