FRV008-240F
FRV008-240F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRV008-240F Datasheet
History Price: $0.31
In Stock: 10000
FRV008-240F Specification
Specification
Part No
FRV008-240F
Category
PTC Resettable Fuses
Manufacturer
Fuzetec Technology
Series
FRV
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Voltage - Max
240V (265V Int)
Current - Hold (Ih) (Max)
80 mA
Current - Trip (It)
190 mA
Current - Max
1.2 A
Time to Trip
15 s
Resistance - Initial (Ri) (Min)
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
Operating Temperature
-
Ratings
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.327" Dia (8.30mm)
Size / Dimension
0.421" (10.70mm)
Height - Seated (Max)
-
Thickness (Max)
0.201" (5.10mm)
Lead Spacing
7.4 Ohms
Grade
26 Ohms
FRV008-240F PDF Datasheet
FRV008-240F Related Parts
FRV005-240F
FRV005-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV012-240F
FRV012-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV016-240F
FRV016-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV025-240F
FRV025-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV033-240F
FRV033-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV040-240F
FRV040-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV055-240F
FRV055-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV075-240F
FRV075-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV100-240F
FRV100-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV125-240F
FRV125-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV150-240F
FRV150-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV200-240F
FRV200-240F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRV008-240F Compare Parts
  • FRV008-240F vs FRV150-240F
  • FRV008-240F vs FRV125-240F
  • FRV008-240F vs FRV100-240F
  • FRV008-240F vs FRV075-240F
  • FRV008-240F vs FRV055-240F
  • FRV008-240F vs FRV040-240F
  • FRV008-240F vs FRV033-240F
  • FRV008-240F vs FRV025-240F
  • FRV008-240F vs FRV016-240F
  • FRV008-240F vs FRV012-240F
  • FRV008-240F vs FRV005-240F
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.