FRX050-90F
FRX050-90F
Active
Description:  RESETTABLE FUSE - PPTC RADIAL LE
Manufacturer:  Fuzetec Technology
Datasheet:   FRX050-90F Datasheet
History Price: $0.25
In Stock: 38000
FRX050-90F Specification
Specification
Part No
FRX050-90F
Category
PTC Resettable Fuses
Manufacturer
Fuzetec Technology
Series
FRX90
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
-
Voltage - Max
72V (90V Int)
Current - Hold (Ih) (Max)
500 mA
Current - Trip (It)
1:00:00
Current - Max
40 A
Time to Trip
4 s
Resistance - Initial (Ri) (Min)
-
Resistance - Post Trip (R1) (Max)
-40℃ ~ 85℃
Operating Temperature
-
Ratings
Through Hole
Mounting Type
Radial, Disc
Package / Case
0.311" Dia (7.90mm)
Size / Dimension
0.539" (13.70mm)
Height - Seated (Max)
-
Thickness (Max)
0.201" (5.10mm)
Lead Spacing
500 mOhms
Grade
1.17 Ohms
FRX050-90F PDF Datasheet
FRX050-90F Related Parts
FRX005-60F
FRX005-60F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX010-60F
FRX010-60F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX017-60F
FRX017-60F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX020-90F
FRX020-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX025-90F
FRX025-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX030-90F
FRX030-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX035-90F
FRX035-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX040-90F
FRX040-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX055-90F
FRX055-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX065-90F
FRX065-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX075-90F
FRX075-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX090-90F
FRX090-90F
Fuzetec Technology
RESETTABLE FUSE - PPTC RADIAL LE
FRX050-90F Compare Parts
  • FRX050-90F vs FRX300-90F
  • FRX050-90F vs FRX250-90F
  • FRX050-90F vs FRX185-90F
  • FRX050-90F vs FRX160-90F
  • FRX050-90F vs FRX135-90F
  • FRX050-90F vs FRX110-90F
  • FRX050-90F vs FRX090-90F
  • FRX050-90F vs FRX075-90F
  • FRX050-90F vs FRX065-90F
  • FRX050-90F vs FRX055-90F
  • FRX050-90F vs FRX040-90F
  • FRX050-90F vs FRX035-90F
  • FRX050-90F vs FRX030-90F
  • FRX050-90F vs FRX025-90F
  • FRX050-90F vs FRX020-90F
  • FRX050-90F vs FRX017-60F
  • FRX050-90F vs FRX010-60F
  • FRX050-90F vs FRX005-60F
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.