5.0SMDJ33CA
5.0SMDJ33CA
Active
Description:  TVS DIODE 33VWM 53.3VC DO214AB
Manufacturer:  Littelfuse Inc
Datasheet:   5.0SMDJ33CA Datasheet
History Price: $2.1
In Stock: 43600
5.0SMDJ33CA Specification
Specification
Part No
5.0SMDJ33CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
5.0SMDJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
33V
Voltage - Breakdown (Min)
36.7V
Voltage - Clamping (Max) @ Ipp
53.3V
Current - Peak Pulse (10/1000µs)
93.9A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AB, SMC
Mounting Type
DO-214AB (SMCJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
5.0SMDJ33CA PDF Datasheet
5.0SMDJ33CA Related Parts
5.0SMCJ12A
5.0SMCJ12A
SMC Diode Solutions
TVS SMC 12V 5000W UNIDIR
5.0SMCJ12CA
5.0SMCJ12CA
SMC Diode Solutions
TVS SMC 12V 5000W BIDIR
5.0SMCJ13A
5.0SMCJ13A
SMC Diode Solutions
TVS SMC 13V 5000W UNIDIR
5.0SMCJ13CA
5.0SMCJ13CA
SMC Diode Solutions
TVS SMC 13V 5000W BIDIR
5.0SMCJ16CA
5.0SMCJ16CA
SMC Diode Solutions
TVS SMC 16V 5000W BIDIR
5.0SMCJ20A
5.0SMCJ20A
SMC Diode Solutions
5000W, 20V, SMC, TRANSIENT VOLTA
5.0SMCJ24A
5.0SMCJ24A
SMC Diode Solutions
TVS SMC 24V 5000W UNIDIR
5.0SMCJ24CA
5.0SMCJ24CA
SMC Diode Solutions
5000W, 24V, SMC, TRANSIENT VOLTA
5.0SMCJ26A
5.0SMCJ26A
SMC Diode Solutions
TVS SMC 26V 5000W UNIDIR
5.0SMCJ26CA
5.0SMCJ26CA
SMC Diode Solutions
TVS SMC 26V 5000W BIDIR
5.0SMCJ30A
5.0SMCJ30A
SMC Diode Solutions
TVS SMC 30V 5000W UNIDIR
5.0SMCJ30CA
5.0SMCJ30CA
SMC Diode Solutions
5000W, 30V, SMC, TRANSIENT VOLTA
5.0SMDJ33CA Compare Parts
  • 5.0SMDJ33CA vs 5-0SMDJ90A
  • 5.0SMDJ33CA vs 5-0SMDJ85CA
  • 5.0SMDJ33CA vs 5-0SMDJ85A
  • 5.0SMDJ33CA vs 5-0SMDJ78CA
  • 5.0SMDJ33CA vs 5-0SMDJ78A
  • 5.0SMDJ33CA vs 5-0SMDJ75CA
  • 5.0SMDJ33CA vs 5-0SMDJ75A
  • 5.0SMDJ33CA vs 5-0SMDJ70CA
  • 5.0SMDJ33CA vs 5-0SMDJ70A
  • 5.0SMDJ33CA vs 5-0SMDJ64CA
  • 5.0SMDJ33CA vs 5-0SMDJ64A
  • 5.0SMDJ33CA vs 5-0SMDJ60CA
  • 5.0SMDJ33CA vs 5-0SMDJ60A
  • 5.0SMDJ33CA vs 5-0SMDJ58CA
  • 5.0SMDJ33CA vs 5-0SMDJ58A
  • 5.0SMDJ33CA vs 5-0SMDJ54CA
  • 5.0SMDJ33CA vs 5-0SMDJ54A
  • 5.0SMDJ33CA vs 5-0SMDJ51CA
  • 5.0SMDJ33CA vs 5-0SMDJ51A
  • 5.0SMDJ33CA vs 5-0SMDJ48CA
  • 5.0SMDJ33CA vs 5-0SMDJ48A
  • 5.0SMDJ33CA vs 5-0SMDJ45CA
  • 5.0SMDJ33CA vs 5-0SMDJ45A
  • 5.0SMDJ33CA vs 5-0SMDJ43CAH
  • 5.0SMDJ33CA vs 5-0SMDJ43CA
  • 5.0SMDJ33CA vs 5-0SMDJ43AH
  • 5.0SMDJ33CA vs 5-0SMDJ43A
  • 5.0SMDJ33CA vs 5-0SMDJ40CAH
  • 5.0SMDJ33CA vs 5-0SMDJ40CA
  • 5.0SMDJ33CA vs 5-0SMDJ40AH
  • 5.0SMDJ33CA vs 5-0SMDJ40A
  • 5.0SMDJ33CA vs 5-0SMDJ36CAH
  • 5.0SMDJ33CA vs 5-0SMDJ36CA
  • 5.0SMDJ33CA vs 5-0SMDJ36AH
  • 5.0SMDJ33CA vs 5-0SMDJ36A
  • 5.0SMDJ33CA vs 5-0SMDJ33CAH
  • 5.0SMDJ33CA vs 5-0SMDJ33AH
  • 5.0SMDJ33CA vs 5-0SMDJ33A
  • 5.0SMDJ33CA vs 5-0SMDJ30CAH
  • 5.0SMDJ33CA vs 5-0SMDJ30CA
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!