5.0SMCJ12A
5.0SMCJ12A
Active
Description:  TVS SMC 12V 5000W UNIDIR
Manufacturer:  SMC Diode Solutions
Datasheet:   5.0SMCJ12A Datasheet
History Price: $2.06
In Stock: 13600
5.0SMCJ12A Specification
Specification
Part No
5.0SMCJ12A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
SMC Diode Solutions
Series
5.0SMCJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
12V
Voltage - Breakdown (Min)
13.3V
Voltage - Clamping (Max) @ Ipp
19.9V
Current - Peak Pulse (10/1000µs)
252A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 150℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Unidirectional Channels
-
5.0SMCJ12A PDF Datasheet
5.0SMCJ12A Related Parts
5.0SMCJ12CA
5.0SMCJ12CA
SMC Diode Solutions
TVS SMC 12V 5000W BIDIR
5.0SMCJ13A
5.0SMCJ13A
SMC Diode Solutions
TVS SMC 13V 5000W UNIDIR
5.0SMCJ13CA
5.0SMCJ13CA
SMC Diode Solutions
TVS SMC 13V 5000W BIDIR
5.0SMCJ16CA
5.0SMCJ16CA
SMC Diode Solutions
TVS SMC 16V 5000W BIDIR
5.0SMCJ20A
5.0SMCJ20A
SMC Diode Solutions
5000W, 20V, SMC, TRANSIENT VOLTA
5.0SMCJ24A
5.0SMCJ24A
SMC Diode Solutions
TVS SMC 24V 5000W UNIDIR
5.0SMCJ24CA
5.0SMCJ24CA
SMC Diode Solutions
5000W, 24V, SMC, TRANSIENT VOLTA
5.0SMCJ26A
5.0SMCJ26A
SMC Diode Solutions
TVS SMC 26V 5000W UNIDIR
5.0SMCJ26CA
5.0SMCJ26CA
SMC Diode Solutions
TVS SMC 26V 5000W BIDIR
5.0SMCJ30A
5.0SMCJ30A
SMC Diode Solutions
TVS SMC 30V 5000W UNIDIR
5.0SMCJ30CA
5.0SMCJ30CA
SMC Diode Solutions
5000W, 30V, SMC, TRANSIENT VOLTA
5.0SMCJ33CA
5.0SMCJ33CA
Diotec Semiconductor
TVS SMC 33V 5000W BIDIR
5.0SMCJ12A Compare Parts
  • 5.0SMCJ12A vs 5-0SMDJ90A
  • 5.0SMCJ12A vs 5-0SMDJ85CA
  • 5.0SMCJ12A vs 5-0SMDJ85A
  • 5.0SMCJ12A vs 5-0SMDJ78CA
  • 5.0SMCJ12A vs 5-0SMDJ78A
  • 5.0SMCJ12A vs 5-0SMDJ75CA
  • 5.0SMCJ12A vs 5-0SMDJ75A
  • 5.0SMCJ12A vs 5-0SMDJ70CA
  • 5.0SMCJ12A vs 5-0SMDJ70A
  • 5.0SMCJ12A vs 5-0SMDJ64CA
  • 5.0SMCJ12A vs 5-0SMDJ64A
  • 5.0SMCJ12A vs 5-0SMDJ60CA
  • 5.0SMCJ12A vs 5-0SMDJ60A
  • 5.0SMCJ12A vs 5-0SMDJ58CA
  • 5.0SMCJ12A vs 5-0SMDJ58A
  • 5.0SMCJ12A vs 5-0SMDJ54CA
  • 5.0SMCJ12A vs 5-0SMDJ54A
  • 5.0SMCJ12A vs 5-0SMDJ51CA
  • 5.0SMCJ12A vs 5-0SMDJ51A
  • 5.0SMCJ12A vs 5-0SMDJ48CA
  • 5.0SMCJ12A vs 5-0SMDJ48A
  • 5.0SMCJ12A vs 5-0SMDJ45CA
  • 5.0SMCJ12A vs 5-0SMDJ45A
  • 5.0SMCJ12A vs 5-0SMDJ43CAH
  • 5.0SMCJ12A vs 5-0SMDJ43CA
  • 5.0SMCJ12A vs 5-0SMDJ43AH
  • 5.0SMCJ12A vs 5-0SMDJ43A
  • 5.0SMCJ12A vs 5-0SMDJ40CAH
  • 5.0SMCJ12A vs 5-0SMDJ40CA
  • 5.0SMCJ12A vs 5-0SMDJ40AH
  • 5.0SMCJ12A vs 5-0SMDJ40A
  • 5.0SMCJ12A vs 5-0SMDJ36CAH
  • 5.0SMCJ12A vs 5-0SMDJ36CA
  • 5.0SMCJ12A vs 5-0SMDJ36AH
  • 5.0SMCJ12A vs 5-0SMDJ36A
  • 5.0SMCJ12A vs 5-0SMDJ33CAH
  • 5.0SMCJ12A vs 5-0SMDJ33CA
  • 5.0SMCJ12A vs 5-0SMDJ33AH
  • 5.0SMCJ12A vs 5-0SMDJ33A
  • 5.0SMCJ12A vs 5-0SMDJ30CAH
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.