H02X212VBU
H02X212VBU
Active
Description:  ESD PROTECTION DIODE
Manufacturer:  HY Electronic
Datasheet:   H02X212VBU Datasheet
History Price: $0.11
In Stock: 15600
H02X212VBU Specification
Specification
Part No
H02X212VBU
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
HY Electronic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
12V (Max)
Voltage - Breakdown (Min)
13.3V
Voltage - Clamping (Max) @ Ipp
30V
Current - Peak Pulse (10/1000µs)
2A (8/20?s)
Power - Peak Pulse
60W
Power Line Protection
No
Applications
Telecom
Capacitance @ Frequency
0.25pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Surface Mount
Package / Case
0402 (1006 Metric)
Supplier Device Package
DFN1006
Unidirectional Channels
1
H02X212VBU PDF Datasheet
H02X212VBU Related Parts
H02C325V0BL
H02C325V0BL
HY Electronic
ESD PROTECTION DIODE
H02D524VU
H02D524VU
HY Electronic
ESD PROTECTION DIODE
H02D55V0BL
H02D55V0BL
HY Electronic
ESD PROTECTION DIODE
H02X215VBU
H02X215VBU
HY Electronic
ESD PROTECTION DIODE
H02X25V0BL
H02X25V0BL
HY Electronic
ESD PROTECTION DIODE
H02X25V0BU
H02X25V0BU
HY Electronic
ESD PROTECTION DIODE
H02X35V0BU
H02X35V0BU
HY Electronic
ESD PROTECTION DIODE
H02X212VBU Compare Parts
  • H02X212VBU vs H02X25V0BU
  • H02X212VBU vs H02X25V0BL
  • H02X212VBU vs H02X215VBU
  • H02X212VBU vs H02D55V0BL
  • H02X212VBU vs H02D524VU
  • H02X212VBU vs H02C325V0BL
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!