H07D53V3U
H07D53V3U
Active
Description:  ESD PROTECTION DIODE
Manufacturer:  HY Electronic
Datasheet:   H07D53V3U Datasheet
History Price: $0.098
In Stock: 24800
H07D53V3U Specification
Specification
Part No
H07D53V3U
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
HY Electronic
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
3.3V (Max)
Voltage - Breakdown (Min)
5V
Voltage - Clamping (Max) @ Ipp
14V
Current - Peak Pulse (10/1000µs)
7A
Power - Peak Pulse
100W
Power Line Protection
No
Applications
CAN, Telecom
Capacitance @ Frequency
105pF @ 1MHz
Operating Temperature
-55℃ ~ 125℃ (TJ)
Grade
Surface Mount
Qualification
SC-79, SOD-523
Mounting Type
SOD-523
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
H07D53V3U PDF Datasheet
H07D53V3U Compare Parts
  • H07D53V3U vs H07D324VB
  • H07D53V3U vs H07D318VBL
  • H07D53V3U vs H07C3224VB
  • H07D53V3U vs H07C3224V
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.