KTS1678BEUQ-TR
KTS1678BEUQ-TR
Active
Description:  100V SURGE PROTECTED, SINGLE INP
Manufacturer:  Kinetic Technologies
History Price: $1.53
In Stock: 35600
KTS1678BEUQ-TR Specification
Specification
Part No
KTS1678BEUQ-TR
Category
Surge Suppression Ics
Manufacturer
Kinetic Technologies
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
2.7 ~ 13.5V
Technology
Internal Switch
Number of Circuits
3
Applications
-
Mounting Type
Surface Mount
Package / Case
28-WFBGA, WLCSP
Supplier Device Package
28-WLCSP (2.96x1.67)
Grade
-
Qualification
-
KTS1678BEUQ-TR PDF Datasheet
KTS1678BEUQ-TR Related Parts
KTS1650BEVG-TR
KTS1650BEVG-TR
Kinetic Technologies
4.5 AMP 36MOHM OVERVOLTAGE PROTE
KTS1662EUW-TR
KTS1662EUW-TR
Kinetic Technologies
40V ADJUSTABLE OVERVOLTAGE PROTE
KTS1668EAY-TR
KTS1668EAY-TR
Kinetic Technologies
4.5 AMP 38MOHM OVERVOLTAGE PROTE
KTS1670EDA-TR
KTS1670EDA-TR
Kinetic Technologies
ADJUSTABLE +30VDC OVER-VOLTAGE P
KTS1670EUN-TR
KTS1670EUN-TR
Kinetic Technologies
ADJUSTABLE +30VDC OVER-VOLTAGE P
KTS1675AEUT-TR
KTS1675AEUT-TR
Kinetic Technologies
OVERVOLTAGE PROTECTOR WITH BIDIR
KTS1675EUT-TR
KTS1675EUT-TR
Kinetic Technologies
OVERVOLTAGE PROTECTOR WITH BIDIR
KTS1676EUT-TR
KTS1676EUT-TR
Kinetic Technologies
OVERVOLTAGE PROTECTOR WITH BIDIR
KTS1677AEVH-TR
KTS1677AEVH-TR
Kinetic Technologies
LOW RON LOAD SWITCH WITH OVERVOL
KTS1680AEUZ-TR
KTS1680AEUZ-TR
Kinetic Technologies
OVERVOLTAGE PROTECTED LOAD SWITC
KTS1680CEUZ-TR
KTS1680CEUZ-TR
Kinetic Technologies
OVERVOLTAGE PROTECTED LOAD SWITC
KTS1681AEUZ-TR
KTS1681AEUZ-TR
Kinetic Technologies
OVERVOLTAGE PROTECTED LOAD SWITC
KTS1678BEUQ-TR Compare Parts
  • KTS1678BEUQ-TR vs KTS1690AEGAA-TA
  • KTS1678BEUQ-TR vs KTS1688EUH-TR
  • KTS1678BEUQ-TR vs KTS1686EUF-TR
  • KTS1678BEUQ-TR vs KTS1682EAY-TR
  • KTS1678BEUQ-TR vs KTS1681AEUZ-TR
  • KTS1678BEUQ-TR vs KTS1680CEUZ-TR
  • KTS1678BEUQ-TR vs KTS1680AEUZ-TR
  • KTS1678BEUQ-TR vs KTS1677AEVH-TR
  • KTS1678BEUQ-TR vs KTS1676EUT-TR
  • KTS1678BEUQ-TR vs KTS1675EUT-TR
  • KTS1678BEUQ-TR vs KTS1675AEUT-TR
  • KTS1678BEUQ-TR vs KTS1670EUN-TR
  • KTS1678BEUQ-TR vs KTS1670EDA-TR
  • KTS1678BEUQ-TR vs KTS1668EAY-TR
  • KTS1678BEUQ-TR vs KTS1662EUW-TR
  • KTS1678BEUQ-TR vs KTS1650BEVG-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you