VTA7080518C400TP
VTA7080518C400TP
Active
Description:  TRANSGUARD
Manufacturer:  KYOCERA AVX
History Price: Active
In Stock: 800
VTA7080518C400TP Specification
Specification
Part No
VTA7080518C400TP
Category
Varistors, MOVs
Manufacturer
KYOCERA AVX
Series
VT
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Maximum AC Volts
13 V
Maximum DC Volts
18 V
Varistor Voltage (Min)
22.95 V
Varistor Voltage (Typ)
25.5 V
Varistor Voltage (Max)
28.05 V
Current - Surge
120 A
Energy
0.3J
Number of Circuits
1
Capacitance @ Frequency
450 pF @ 1 MHz
Operating Temperature
-55℃ ~ 175℃ (TA)
Features
-
Mounting Type
Surface Mount, MLCV
Package / Case
0805 (2012 Metric)
VTA7080518C400TP PDF Datasheet
VTA7080518C400TP Related Parts
VTA3080518C400DZ
VTA3080518C400DZ
KYOCERA AVX
0805, 18V, 0.3J, CV 42V, FLEXITE
VTA3080526D580DZ
VTA3080526D580DZ
KYOCERA AVX
0805, 26V, 0.4J, CV 60V, FLEXITE
VTA3120618D400DZ
VTA3120618D400DZ
KYOCERA AVX
1206, 18V, 0.4J, CV 42V, FLEXITE
VTA3120626F540DZ
VTA3120626F540DZ
KYOCERA AVX
1206, 26V, 0.7J, CV 54V, FLEXITE
VTA3121018J390DZ
VTA3121018J390DZ
KYOCERA AVX
1210, 18V, 1.5J, CV 42V, FLEXITE
VTA3121026H560DZ
VTA3121026H560DZ
KYOCERA AVX
1210, 26V, 1.2J, CV 60V, FLEXITE
VTA7060318A400DP
VTA7060318A400DP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0603 EIA, 1
VTA7060318A400RP
VTA7060318A400RP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0603 EIA, 1
VTA7060331A670DP
VTA7060331A670DP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0603 EIA, 3
VTA7060331A670RP
VTA7060331A670RP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0603 EIA, 3
VTA7080518C400DP
VTA7080518C400DP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0805 EIA, 1
VTA7080518C400RP
VTA7080518C400RP
KYOCERA AVX
TVS, HI-TEMP. 175 C, 0805 EIA, 1
VTA7080518C400TP Compare Parts
  • VTA7080518C400TP vs VTA7080531C650DP
  • VTA7080518C400TP vs VTA7080518C400RP
  • VTA7080518C400TP vs VTA7080518C400DP
  • VTA7080518C400TP vs VTA7060331A670RP
  • VTA7080518C400TP vs VTA7060331A670DP
  • VTA7080518C400TP vs VTA7060318A400RP
  • VTA7080518C400TP vs VTA7060318A400DP
  • VTA7080518C400TP vs VTA3121026H560DZ
  • VTA7080518C400TP vs VTA3121018J390DZ
  • VTA7080518C400TP vs VTA3120626F540DZ
  • VTA7080518C400TP vs VTA3120618D400DZ
  • VTA7080518C400TP vs VTA3080526D580DZ
  • VTA7080518C400TP vs VTA3080518C400DZ
  • VTA7080518C400TP vs VTA7120648M101RP
  • VTA7080518C400TP vs VTA7120648M101DZ
  • VTA7080518C400TP vs VTA7120630M650RP
  • VTA7080518C400TP vs VTA7120630M650DZ
  • VTA7080518C400TP vs VTA7080531C650TP
  • VTA7080518C400TP vs VTA7080531C650DZ
  • VTA7080518C400TP vs VTA7080526D580RP
  • VTA7080518C400TP vs VTA7080514C300RP
  • VTA7080518C400TP vs VTA7080514C300DP
  • VTA7080518C400TP vs VTA7060331A670TP
  • VTA7080518C400TP vs VTA7060331A670DZ
  • VTA7080518C400TP vs VTA7060326A580DZ
  • VTA7080518C400TP vs VTA7060318A400TP
  • VTA7080518C400TP vs VTA7060318A400DZ
  • VTA7080518C400TP vs VTA7060314A300RP
  • VTA7080518C400TP vs VTA7060314A300DZ
  • VTA7080518C400TP vs VTA7060314A300DP
  • VTA7080518C400TP vs VTA3121031R650TP
  • VTA7080518C400TP vs VTA3121031R650DZ
  • VTA7080518C400TP vs VTA3121031R650DP
  • VTA7080518C400TP vs VTA3121026H560DP
  • VTA7080518C400TP vs VTA3121018J390DP
  • VTA7080518C400TP vs VTA3121014J300TP
  • VTA7080518C400TP vs VTA3121014J300DZ
  • VTA7080518C400TP vs VTA3121014J300DP
  • VTA7080518C400TP vs VTA3120642R800RP
  • VTA7080518C400TP vs VTA3120642R800DZ
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description
    Wagner Costa Nascimento
    Brazil
    5 stars
    2026-03-28 18:39
    Perfect description, quality components and the delivery is very fast.
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.