0603L004YR
0603L004YR
Active
Description:  PTC RESET FUSE 24V 40MA 0603
Manufacturer:  Littelfuse Inc
Datasheet:   0603L004YR Datasheet
History Price: $0.72
In Stock: 30000
0603L004YR Specification
Specification
Part No
0603L004YR
Category
PTC Resettable Fuses
Manufacturer
Littelfuse Inc
Series
POLY-FUSE?, 0603L
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
24V
Current - Hold (Ih) (Max)
40 mA
Current - Trip (It)
120 mA
Current - Max
20 A
Time to Trip
1 s
Resistance - Initial (Ri) (Min)
4 Ohms
Resistance - Post Trip (R1) (Max)
40 Ohms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0603 (1608 Metric), Concave
Size / Dimension
0.063" L x 0.032" W (1.60mm x 0.80mm)
Height - Seated (Max)
-
Thickness (Max)
0.030" (0.75mm)
Lead Spacing
-
Grade
-
0603L004YR Related Parts
0603L001/60YR
0603L001/60YR
Littelfuse Inc
PTC RESET FUSE 60V 10MA 0603
0603L002/60YR
0603L002/60YR
Littelfuse Inc
PTC RESET FUSE 60V 20MA 0603
0603L003/36YR
0603L003/36YR
Littelfuse Inc
PTC RESET FUSE 36V 30MA 0603
0603L003/36YR-A
0603L003/36YR-A
Littelfuse Inc
PTC 36V POLYFUSE SMD 0603 .030A
0603L010YR
0603L010YR
Littelfuse Inc
PTC RESET FUSE 15V 100MA 0603
0603L020YR
0603L020YR
Littelfuse Inc
PTC RESET FUSE 9V 200MA 0603
0603L025YR
0603L025YR
Littelfuse Inc
PTC RESET FUSE 9V 250MA 0603
0603L035YR
0603L035YR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0603
0603L050SLYR
0603L050SLYR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0603
0603L050YR
0603L050YR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0603
0603L075SLYR
0603L075SLYR
Littelfuse Inc
PTC RESET FUSE 6V 750MA 0603
0603L100SLYR
0603L100SLYR
Littelfuse Inc
PTC RESET FUSE 6V 1A 0603
0603L004YR Compare Parts
  • 0603L004YR vs 0603L300/9SLYR
  • 0603L004YR vs 0603L200SLYR
  • 0603L004YR vs 0603L200SL-VYR
  • 0603L004YR vs 0603L175SLYRT
  • 0603L004YR vs 0603L175SLYR
  • 0603L004YR vs 0603L150SLYR
  • 0603L004YR vs 0603L100SLYR
  • 0603L004YR vs 0603L075SLYR
  • 0603L004YR vs 0603L050YR
  • 0603L004YR vs 0603L050SLYR
  • 0603L004YR vs 0603L035YR
  • 0603L004YR vs 0603L025YR
  • 0603L004YR vs 0603L020YR
  • 0603L004YR vs 0603L010YR
  • 0603L004YR vs 0603L003/36YR-A
  • 0603L004YR vs 0603L003/36YR
  • 0603L004YR vs 0603L002/60YR
  • 0603L004YR vs 0603L001/60YR
  • 0603L004YR vs 0603L008YR
  • 0603L004YR vs 0603L002/60YR-A
  • 0603L004YR vs 0603L001/60YR-A
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you