0805L005/30YR
0805L005/30YR
Active
Description:  PTC RESET FUSE 30V 50MA 0805
Manufacturer:  Littelfuse Inc
History Price: $2.43
In Stock: 23600
0805L005/30YR Specification
Specification
Part No
0805L005/30YR
Category
PTC Resettable Fuses
Manufacturer
Littelfuse Inc
Series
POLY-FUSE?, 0805L
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymeric
Voltage - Max
30V
Current - Hold (Ih) (Max)
50 mA
Current - Trip (It)
150 mA
Current - Max
40 A
Time to Trip
1.5 s
Resistance - Initial (Ri) (Min)
3.6 Ohms
Resistance - Post Trip (R1) (Max)
20 Ohms
Operating Temperature
-40℃ ~ 85℃
Ratings
-
Mounting Type
Surface Mount
Package / Case
0805 (2012 Metric), Concave
Size / Dimension
0.083" L x 0.053" W (2.10mm x 1.35mm)
Height - Seated (Max)
-
Thickness (Max)
0.049" (1.25mm)
Lead Spacing
-
Grade
Automotive
0805L005/30YR Related Parts
0805L005/30YR-A
0805L005/30YR-A
Littelfuse Inc
PTC RESET FUSE 30V 50MA 0805
0805L010/24YR
0805L010/24YR
Littelfuse Inc
PTC RESET FUSE 24V 100MA 0805
0805L010YR
0805L010YR
Littelfuse Inc
PTC RESET FUSE 15V 100MA 0805
0805L020YR
0805L020YR
Littelfuse Inc
PTC RESET FUSE 9V 200MA 0805
0805L035YR
0805L035YR
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0805
0805L035YR-A
0805L035YR-A
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0805
0805L035YRHF
0805L035YRHF
Littelfuse Inc
PTC RESET FUSE 6V 350MA 0805
0805L050WR
0805L050WR
Littelfuse Inc
PTC RESET FUSE 6V 500MA 0805
0805L075SLYR
0805L075SLYR
Littelfuse Inc
PTC RESET FUSE 6V 750MA 0805
0805L075WR
0805L075WR
Littelfuse Inc
PTC RESET FUSE 6V 750MA 0805
0805L075WR-A
0805L075WR-A
Littelfuse Inc
PTC RESET FUSE 6V 750MA 0805
0805L100WR
0805L100WR
Littelfuse Inc
PTC RESET FUSE 6V 1A 0805
0805L005/30YR Compare Parts
  • 0805L005/30YR vs 0805L350SLYR
  • 0805L005/30YR vs 0805L300SLWR
  • 0805L005/30YR vs 0805L300SLTHYR
  • 0805L005/30YR vs 0805L260SLTHYR
  • 0805L005/30YR vs 0805L200SLTHYR
  • 0805L005/30YR vs 0805L175SLYR
  • 0805L005/30YR vs 0805L150SLYR
  • 0805L005/30YR vs 0805L150/12SLYR
  • 0805L005/30YR vs 0805L110WR-A
  • 0805L005/30YR vs 0805L110WR
  • 0805L005/30YR vs 0805L110SLYR
  • 0805L005/30YR vs 0805L100WR-A
  • 0805L005/30YR vs 0805L100WR
  • 0805L005/30YR vs 0805L075WR-A
  • 0805L005/30YR vs 0805L075WR
  • 0805L005/30YR vs 0805L075SLYR
  • 0805L005/30YR vs 0805L050WR
  • 0805L005/30YR vs 0805L035YRHF
  • 0805L005/30YR vs 0805L035YR-A
  • 0805L005/30YR vs 0805L035YR
  • 0805L005/30YR vs 0805L020YR
  • 0805L005/30YR vs 0805L010YR
  • 0805L005/30YR vs 0805L010/24YR
  • 0805L005/30YR vs 0805L005/30YR-A
  • 0805L005/30YR vs 0805L020/24YR
  • 0805L005/30YR vs 0805L020/16YR
  • 0805L005/30YR vs 0805L002YR
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new