51900001009
51900001009
Active
Description:  FUSE CLIP CART 250V 2.5A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   51900001009 Datasheet
History Price: $0.3
In Stock: 34000
51900001009 Specification
Specification
Part No
51900001009
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
519
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia (5mm)
For Use With/Related Products
2.5 A
Fuse Type
5mm Dia Fuses
Fuseholder Type
Cartridge
Voltage
Clip
Orientation
1
Termination Style
250V
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
51900001009 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Egidijus Petras
Lithuania
5 stars
2026-03-30 08:37
Got it on time. Thank you. Recommend
Frank Long
United States
5 stars
2026-03-30 03:47
Items received and working fine. Super stable output.
Javier
Spain
5 stars
2026-03-29 20:37
Just like the removed from a power supply plate.
João Paulo
Brazil
5 stars
2026-03-29 00:54
The product was tested and so far in test working perfectly.
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.