55700000001
55700000001
Active
Description:  FUSE HOLDER RADIAL 125V 5A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   55700000001 Datasheet
History Price: $1.34
In Stock: 24740
55700000001 Specification
Specification
Part No
55700000001
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
557
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
Radial 0.1" (2.54mm) Pitch
For Use With/Related Products
5:00:00
Fuse Type
Radial Can
Fuseholder Type
Radial
Voltage
Holder
Orientation
1
Termination Style
125V
Contact Material
Horizontal
Contact Finish
PC Pin
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
55700000001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Brazil
5 stars
2026-03-29 00:44
Work very well, I recommend.
Olivia Powell
United States
5 stars
2026-03-28 22:02
Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
Samuel Perry
United States
5 stars
2026-03-28 21:20
Thank you for everything
Sofía Valentina
Spain
5 stars
2026-03-28 21:13
good quality and performance. I recommend
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description