56000001019
56000001019
Active
Description:  FUSE HOLDER RADIAL 250V 6.3A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   56000001019 Datasheet
History Price: $0.8
In Stock: 27380
56000001019 Specification
Specification
Part No
56000001019
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
560
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
Radial 0.2" (5.08mm) Pitch
For Use With/Related Products
Radial Box, Can
Fuse Type
Radial
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
Vertical
Contact Material
PC Pin
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
56000001019 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Benjamim
Brazil
5 stars
2026-03-28 19:39
Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
Baptiste Royer
France
5 stars
2026-03-28 19:14
The components are well ordered in the box and correspond well to the description
Wagner Costa Nascimento
Brazil
5 stars
2026-03-28 18:39
Perfect description, quality components and the delivery is very fast.
Ana Beatriz
Brazil
5 stars
2026-03-28 18:30
Received. Still were not tested. Thank you
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you