57000000001
57000000001
Active
Description:  FUSE HLDR RAD 250V 6.3A PNL MNT
Manufacturer:  Littelfuse Inc
Datasheet:   57000000001 Datasheet
History Price: $1.41
In Stock: 30020
57000000001 Specification
Specification
Part No
57000000001
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
570
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
Radial 0.2" (5.08mm) Pitch
For Use With/Related Products
Radial Box, Can
Fuse Type
Radial
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
-
Contact Material
Quick Connect - 0.110" (2.8mm)
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
57000000001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Renata Cristina Oliveira
Brazil
5 stars
2026-03-28 07:08
Arrived fast and as described in the ad. Thank you!
Martín Pacheco
Spain
5 stars
2026-03-28 01:13
All perfect thank you
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.