57600000001
57600000001
Active
Description:  FUSE HOLDER TR5 6.3A 250V
Manufacturer:  Littelfuse Inc
Datasheet:   57600000001 Datasheet
History Price: $3.99
In Stock: 31340
57600000001 Specification
Specification
Part No
57600000001
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
576
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
Radial 0.2" (5.08mm) Pitch
For Use With/Related Products
Radial Box, Can
Fuse Type
Radial
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
-
Contact Material
PC Pin
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
6.3 A
57600000001 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Hans Müller
Germany
5 stars
2026-03-27 20:25
I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
Anaïs Lemoine
France
5 stars
2026-03-27 15:44
10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
Patricia
Spain
5 stars
2026-03-27 15:14
Sent very fast, the good quality transistors.
Scarlett Lavoie
Canada
5 stars
2026-03-27 12:13
As per description. Did not have time to try them out yet.
Vanessa Lima Ferreira
Brazil
5 stars
2026-03-27 08:32
Worked in X99 Bd4
Adriana
Brazil
5 stars
2026-03-27 00:51
Great product. Recommend to everyone.