64600001001
64600001001
Obsolete
Description:  FUSE BLOCK CART 250V 6.3A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   64600001001 Datasheet
History Price: $0.35148
In Stock: 8320
64600001001 Specification
Specification
Part No
64600001001
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
646
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Block
Voltage
1
Orientation
250V
Termination Style
Horizontal
Contact Material
PC Pin
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
64600001001 PDF Datasheet
64600001001 Related Parts
64600001003
64600001003
Littelfuse Inc
FUSE BLOCK CART 250V 6.3A PCB
64600001223
64600001223
Littelfuse Inc
FUSE BLOCK CART 250V 6.3A PCB
64600001233
64600001233
Littelfuse Inc
FUSE BLOCK CART 250V 6.3A PCB
64601257133
64601257133
Littelfuse Inc
FUSE BLOK CART 250V 6.3A CHASSIS
64601607163
64601607163
Littelfuse Inc
FUSE BLOCK CART 250V 6.3A PCB
64614007143
64614007143
Littelfuse Inc
FUSE HOLDER
64616307173
64616307173
Littelfuse Inc
FUSE BLOCK CART 250V 6.3A PCB
64600001001 Compare Parts
  • 64600001001 vs 64600001223
  • 64600001001 vs 64600001003
  • 64600001001 vs 64616307173
  • 64600001001 vs 64614007143
  • 64600001001 vs 64601607163
  • 64600001001 vs 64601257133
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.
    Daniel Oliveira
    Brazil
    5 stars
    2026-03-26 08:32
    Great product as ad
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement