65600001009
65600001009
Active
Description:  FUSE BLOK CARTRIDGE 250V 10A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   65600001009 Datasheet
History Price: $1.89
In Stock: 42400
65600001009 Specification
Specification
Part No
65600001009
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
656
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Block
Voltage
1
Orientation
250V
Termination Style
Horizontal
Contact Material
PC Pin
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
10:00:00
65600001009 PDF Datasheet
65600001009 Compare Parts
  • 65600001009 vs 65600201009
  • 65600001009 vs 65600001409
  • 65600001009 vs 65600001029
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads