Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Fuseholders
/ Littelfuse Inc 65600001409
65600001409
Active
Fuseholders
Description:
FUSE BLOK CARTRIDGE 250V 10A PCB
Manufacturer:
Littelfuse Inc
Datasheet:
65600001409 Datasheet
History Price: $1.72
In Stock: 18880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
65600001409 Specification
Specification
Part No
65600001409
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
656
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Block
Voltage
1
Orientation
250V
Termination Style
Horizontal
Contact Material
PC Pin
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
10:00:00
65600001409 PDF Datasheet
65600001409 Datasheet
Click and Download: 65600001409 Datasheet
65600001409 Compare Parts
65600001409 vs 65600201009
65600001409 vs 65600001029
65600001409 vs 65600001009
Customer Reviews
4.95 out of 5.00 stars from 108 customer reviews from all over the world
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping
Susanne Bauer
Germany
2026-03-22 15:59
Everything was fine. I would buy aigen in this shop.
Nicolás Javier
Spain
2026-03-22 14:46
Installed on an APC Back UPS 950 UPS and works well.