65800201109
65800201109
Active
Description:  FUSE BLOCK
Manufacturer:  Littelfuse Inc
Datasheet:   65800201109 Datasheet
History Price: $2.79
In Stock: 6400
65800201109 Specification
Specification
Part No
65800201109
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
-
Fuse Size
-
For Use With/Related Products
-
Fuse Type
-
Fuseholder Type
-
Voltage
-
Orientation
-
Termination Style
-
Contact Material
-
Contact Finish
-
Current Rating (Amps)
-
Number of Circuits
-
65800201109 Related Parts
65800001009
65800001009
Littelfuse Inc
FUSE BLOK CARTRIDGE 250V 10A SMD
65800001109
65800001109
Littelfuse Inc
FUSE BLOK CARTRIDGE 250V 10A SMD
65800003009
65800003009
Littelfuse Inc
ACS 5X20MM SMD FUSE BLOCK
65800003109
65800003109
Littelfuse Inc
FUSE BLOK CARTRIDGE 250V 10A SMD
65800201009
65800201009
Littelfuse Inc
FUSE BLOCK
65800203009
65800203009
Littelfuse Inc
FUSE BLOCK
65800203109
65800203109
Littelfuse Inc
FUSE BLOCK
65800301009
65800301009
Littelfuse Inc
FUSE BLOCK
65800301109
65800301109
Littelfuse Inc
FUSE BLOCK
65800303009
65800303009
Littelfuse Inc
FUSE BLOCK
65800303109
65800303109
Littelfuse Inc
FUSE BLOCK
65800201109 Compare Parts
  • 65800201109 vs 65800303009
  • 65800201109 vs 65800301109
  • 65800201109 vs 65800301009
  • 65800201109 vs 65800203109
  • 65800201109 vs 65800203009
  • 65800201109 vs 65800201009
  • 65800201109 vs 65800003109
  • 65800201109 vs 65800003009
  • 65800201109 vs 65800001109
  • 65800201109 vs 65800001009
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.