800816
800816
Obsolete
Description:  FUSE HLDR CART 250V 16A PNL MNT
Manufacturer:  Littelfuse Inc
Datasheet:   800816 Datasheet
History Price: $1.7903
In Stock: 15200
800816 Specification
Specification
Part No
800816
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
800
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
16 A
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Quick Connect - 0.187" (4.7mm)
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
800816 PDF Datasheet
800816 Related Parts
80000000005
80000000005
Littelfuse Inc
FUSE HLDR CART 250V 6.3A PNL MNT
80000000105
80000000105
Littelfuse Inc
FUSE HLDR CART 250V 6.3A PNL MNT
800/816
800/816
Littelfuse Inc
FUSE HLDR CART 250V 6.3A PNL MNT
800815
800815
Littelfuse Inc
FUSE HLDR CART 250V 16A PNL MNT
80001816
80001816
Littelfuse Inc
FUSE HLDR CART 250V 16A PNL MNT
80000002505
80000002505
Littelfuse Inc
ACS HOLDER 800-2505 500V
80001/816
80001/816
Littelfuse Inc
FUSE HLDR CART 500V 10A PNL MNT
800816 Compare Parts
  • 800816 vs 80000000105
  • 800816 vs 80000000005
  • 800816 vs 80001/816
  • 800816 vs 80000002505
  • 800816 vs 80001816
  • 800816 vs 800815
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller