80100000005
80100000005
Active
Description:  FUSE HLDR CART 250V 6.3A PNL MNT
Manufacturer:  Littelfuse Inc
Datasheet:   80100000005 Datasheet
History Price: $4.9456
In Stock: 20400
80100000005 Specification
Specification
Part No
80100000005
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
801
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
For Use With/Related Products
6.3 A
Fuse Type
3AG, 1/4" x 1-1/4", 5mm x 20mm
Fuseholder Type
Cartridge
Voltage
Holder
Orientation
1
Termination Style
250V
Contact Material
-
Contact Finish
Quick Connect - 0.187" (4.7mm)
Current Rating (Amps)
Copper Alloy
Number of Circuits
Tin
80100000005 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 60 customer reviews from all over the world
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked
Tânia Maria Santos
Brazil
5 stars
2026-03-17 22:56
As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase