811-320
811-320
Active
Description:  2-CONDUCTOR FUSE TERMINAL BLOCK
Manufacturer:  WAGO Corporation
Datasheet:   811-320 Datasheet
History Price: $27.78
In Stock: 12800
811-320 Specification
Specification
Part No
811-320
Category
Fuseholders
Manufacturer
WAGO Corporation
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
DIN Rail
Fuse Size
0.394" Dia x 1.496" L (10mm x 38mm)
For Use With/Related Products
10mm x 38mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
2
Orientation
1000V
Termination Style
Horizontal and Vertical
Contact Material
Screw Terminal
Contact Finish
Copper
Current Rating (Amps)
-
Number of Circuits
32 A
811-320 PDF Datasheet
811-320 Related Parts
81100000005
81100000005
Littelfuse Inc
FUSE HOLDER CART 250V 6.3A PCB
811/816
811/816
Littelfuse Inc
FUSE HOLDER CART 250V 6.3A PCB
811815
811815
Littelfuse Inc
FUSE HOLDER CART 250V 6.3A PCB
811-310
811-310
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK;
811-311
811-311
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-314
811-314
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-317
811-317
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-321
811-321
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-331
811-331
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK;
811-414
811-414
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-420
811-420
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-316
811-316
WAGO Corporation
2-CONDUCTOR FUSE HOLDER
811-320 Compare Parts
  • 811-320 vs 81100000005
  • 811-320 vs 811815
  • 811-320 vs 811-420
  • 811-320 vs 811-414
  • 811-320 vs 811-331
  • 811-320 vs 811-321
  • 811-320 vs 811-317
  • 811-320 vs 811-314
  • 811-320 vs 811-311
  • 811-320 vs 811-310
  • 811-320 vs 811-316
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!