81100000005
81100000005
Active
Description:  FUSE HOLDER CART 250V 6.3A PCB
Manufacturer:  Littelfuse Inc
Datasheet:   81100000005 Datasheet
History Price: $3.35
In Stock: 33400
81100000005 Specification
Specification
Part No
81100000005
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
811
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Through Hole
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm), 5mm x 20mm
For Use With/Related Products
3AG, 1/4" x 1-1/4", 5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
Vertical
Contact Material
PC Pin
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
81100000005 PDF Datasheet
81100000005 Related Parts
811/816
811/816
Littelfuse Inc
FUSE HOLDER CART 250V 6.3A PCB
811815
811815
Littelfuse Inc
FUSE HOLDER CART 250V 6.3A PCB
811-310
811-310
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK;
811-311
811-311
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-314
811-314
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-317
811-317
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-320
811-320
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-321
811-321
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-331
811-331
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK;
811-414
811-414
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-420
811-420
WAGO Corporation
2-CONDUCTOR FUSE TERMINAL BLOCK
811-316
811-316
WAGO Corporation
2-CONDUCTOR FUSE HOLDER
81100000005 Compare Parts
  • 81100000005 vs 811815
  • 81100000005 vs 811-420
  • 81100000005 vs 811-414
  • 81100000005 vs 811-331
  • 81100000005 vs 811-321
  • 81100000005 vs 811-320
  • 81100000005 vs 811-317
  • 81100000005 vs 811-314
  • 81100000005 vs 811-311
  • 81100000005 vs 811-310
  • 81100000005 vs 811-316
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!