82000000205
82000000205
Active
Description:  FUSE HLDR CART 250V 6.3A PNL MNT
Manufacturer:  Littelfuse Inc
Datasheet:   82000000205 Datasheet
History Price: $4.51
In Stock: 11700
82000000205 Specification
Specification
Part No
82000000205
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
820-20
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
-
Contact Material
Quick Connect - 0.187" (4.7mm)
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
6.3 A
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
5 stars
2026-03-12 07:30
Received all Serto description need recommend seller Thank you