85000001009
85000001009
Active
Description:  FUSE HLDR CART 250V 10A PNL MNT
Manufacturer:  Littelfuse Inc
Datasheet:   85000001009 Datasheet
History Price: $2.94
In Stock: 42640
85000001009 Specification
Specification
Part No
85000001009
Category
Fuseholders
Manufacturer
Littelfuse Inc
Series
850
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Panel Mount
Fuse Size
0.197" Dia x 0.787" L (5mm x 20mm)
For Use With/Related Products
5mm x 20mm
Fuse Type
Cartridge
Fuseholder Type
Holder
Voltage
1
Orientation
250V
Termination Style
-
Contact Material
Solder Lug
Contact Finish
Copper Alloy
Current Rating (Amps)
Tin
Number of Circuits
10:00:00
85000001009 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 112 customer reviews from all over the world
Alice
Brazil
5 stars
2026-04-03 15:54
Like the product
Karla Jiménez
Spain
5 stars
2026-04-03 09:23
Sent combined, 2 things together in a bag, by registered mail with signature. The fairly fast delivery time 2-3 weeks to Barcelona, identical described, without testing seem of good quality, OK
Sara Vitale
Italy
5 stars
2026-04-03 07:48
Excellent Transaction - Object as Described - Fast Shipment - Thank you
Juliana Rocha
Brazil
5 stars
2026-04-03 07:33
Apparently came all correct, arrived in 1 month.
Herr Michael Schwarz
Germany
5 stars
2026-04-03 02:41
All good, thx!
Angela Butler
United States
5 stars
2026-04-03 02:18
Pas encore testé