913-073
913-073
Obsolete
Description:  FUSE GAUGE TERM FEMALE 10AWG
Manufacturer:  Littelfuse Inc
Datasheet:   913-073 Datasheet
History Price: $1.64125
In Stock: 48400
913-073 Specification
Specification
Part No
913-073
Category
Circuit Protection Accessories
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Terminal Lok
For Use With/Related Products
Fuseholder
913-073 PDF Datasheet
913-073 Related Parts
913553
913553
Phoenix Contact
FUSE BLOCK CARTRIDGE
913566
913566
Phoenix Contact
FUSE BLOCK CARTRIDGE
913053001
913053001
Littelfuse Inc
ISO MREL FLSH TERM. 0.5-0.8M
913055001
913055001
Littelfuse Inc
ISO MREL FLSH TERM 3.32-5.37M
913058001
913058001
Littelfuse Inc
TERMINAL ATO CB 0.5-0.8MM
913059001
913059001
Littelfuse Inc
TERMINAL ATO CB 1.33-2.09MM
913060001
913060001
Littelfuse Inc
TERMINAL ATO CB 3.32-5.37MM
913063001
913063001
Littelfuse Inc
MAXI TERMINAL 0.82-1.33MM
913064001
913064001
Littelfuse Inc
MAXI TERMINAL 2.09-3.32MM
913068001
913068001
Littelfuse Inc
MAXI TERMINAL 5.37MM
913071001
913071001
Commercial Vehicle Products
SPRINGTERM. ATO CB 1.33-2.09M
913072001
913072001
Littelfuse Inc
SPRINGTERM. ATO CB 3.32-5.37M
913-073 Compare Parts
  • 913-073 vs 913-773
  • 913-073 vs 913-772
  • 913-073 vs 913-770
  • 913-073 vs 913-769
  • 913-073 vs 913-265
  • 913-073 vs 913-255
  • 913-073 vs 913-253
  • 913-073 vs 913-074
  • 913-073 vs 913-072XS
  • 913-073 vs 913-072
  • 913-073 vs 913-071XS
  • 913-073 vs 913-071
  • 913-073 vs 913-070
  • 913-073 vs 913-068
  • 913-073 vs 913-067
  • 913-073 vs 913-065
  • 913-073 vs 913-064
  • 913-073 vs 913-060
  • 913-073 vs 913-059
  • 913-073 vs 913-058
  • 913-073 vs 913-055
  • 913-073 vs 913-053
  • 913-073 vs 913-043
  • 913-073 vs 913-008-001
  • 913-073 vs 913-008
  • 913-073 vs 913-007-R
  • 913-073 vs 913-007-001
  • 913-073 vs 913-007
  • 913-073 vs 913774001
  • 913-073 vs 913773001
  • 913-073 vs 913772001
  • 913-073 vs 913770001
  • 913-073 vs 913769001
  • 913-073 vs 913073001
  • 913-073 vs 913072001
  • 913-073 vs 913071001
  • 913-073 vs 913068001
  • 913-073 vs 913064001
  • 913-073 vs 913063001
  • 913-073 vs 913060001
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend