LS0502SCD33
LS0502SCD33
Active
Description:  SUPERCAP PROTECTION IC FOR BACKU
Manufacturer:  Littelfuse Inc
Datasheet:   LS0502SCD33 Datasheet
History Price: $2.97
In Stock: 7240
LS0502SCD33 Specification
Specification
Part No
LS0502SCD33
Category
Surge Suppression Ics
Manufacturer
Littelfuse Inc
Series
-
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Clamping
2.5 ~ 5.5V
Technology
Internal Switch
Number of Circuits
-
Applications
General Purpose
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
Grade
-
Qualification
-
Customer Reviews
4.95 out of 5.00 stars from 152 customer reviews from all over the world
Sofía
Spain
5 stars
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
5 stars
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
5 stars
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
5 stars
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
5 stars
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
5 stars
2026-04-01 06:48
Everything is perfect.