SG150
SG150
Active
Description:  GDT 150V 2KA 2 POLE SMD
Manufacturer:  Littelfuse Inc
Datasheet:   SG150 Datasheet
History Price: $1.47
In Stock: 3200
SG150 Specification
Specification
Part No
SG150
Category
Gas Discharge Tube Arresters (GDT)
Manufacturer
Littelfuse Inc
Series
SG
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - DC Spark Over (Nom)
150 V
Impulse Discharge Current (8/20µs)
2000A (2kA)
Tolerance
-
Number of Poles
2
Fail Short
No
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
SG150 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Stijn van der Molen
Netherlands
5 stars
2026-03-25 17:41
All recieved in good condition, thank you!
Nathan Coleman
United States
5 stars
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
5 stars
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
5 stars
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
5 stars
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
5 stars
2026-03-22 20:43
Rds(on) is according to datasheets