SMBJ51CA
SMBJ51CA
Active
Description:  TVS DIODE 51VWM 82.4VC DO214AA
Manufacturer:  Littelfuse Inc
Datasheet:   SMBJ51CA Datasheet
History Price: $0.37
In Stock: 11600
SMBJ51CA Specification
Specification
Part No
SMBJ51CA
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Littelfuse Inc
Series
SMBJ
Packaging
Tape & Reel (TR),Cut Tape (CT),Digi-Reel?
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
51V
Voltage - Breakdown (Min)
56.7V
Voltage - Clamping (Max) @ Ipp
82.4V
Current - Peak Pulse (10/1000µs)
7.3A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Surface Mount
Qualification
DO-214AA, SMB
Mounting Type
DO-214AA (SMBJ)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
SMBJ51CA PDF Datasheet
SMBJ51CA Related Parts
SMB10J100A-TP
SMB10J100A-TP
Micro Commercial Components
Interface
SMB10J100CA-TP
SMB10J100CA-TP
Micro Commercial Components
TVS DIODE 100VWM 162VC DO214AA
SMB10J10A R5G
SMB10J10A R5G
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/52
SMB10J10A-E3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10A-E3/5B
SMB10J10A-E3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AH
SMB10J10AH
Taiwan Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/52
SMB10J10AHE3/52
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3/5B
SMB10J10AHE3/5B
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/H
SMB10J10AHE3_A/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_A/I
SMB10J10AHE3_A/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/H
SMB10J10AHE3_B/H
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMB10J10AHE3_B/I
SMB10J10AHE3_B/I
Vishay General Semiconductor
TVS DIODE 10VWM 17VC DO214AA
SMBJ51CA Compare Parts
  • SMBJ51CA vs SMBSAC8.5-TP
  • SMBJ51CA vs SMBSAC8.0-TP
  • SMBJ51CA vs SMBSAC7.0-TP
  • SMBJ51CA vs SMBSAC6.0-TP
  • SMBJ51CA vs SMBSAC50-TP
  • SMBJ51CA vs SMBSAC5.0-TP
  • SMBJ51CA vs SMBSAC45-TP
  • SMBJ51CA vs SMBSAC36-TP
  • SMBJ51CA vs SMBSAC30-TP
  • SMBJ51CA vs SMBSAC26-TP
  • SMBJ51CA vs SMBSAC22-TP
  • SMBJ51CA vs SMBSAC18-TP
  • SMBJ51CA vs SMBSAC15-TP
  • SMBJ51CA vs SMBSAC12-TP
  • SMBJ51CA vs SMBSAC10-TP
  • SMBJ51CA vs SMBJP6KE91CA-TP
  • SMBJ51CA vs SMBJP6KE91CAQ-TP
  • SMBJ51CA vs SMBJP6KE91CAHE3-TP
  • SMBJ51CA vs SMBJP6KE91A-TP
  • SMBJ51CA vs SMBJP6KE91AQ-TP
  • SMBJ51CA vs SMBJP6KE91AHE3-TP
  • SMBJ51CA vs SMBJP6KE9.1CA-TP
  • SMBJ51CA vs SMBJP6KE9.1CAQ-TP
  • SMBJ51CA vs SMBJP6KE9.1A-TP
  • SMBJ51CA vs SMBJP6KE9.1AQ-TP
  • SMBJ51CA vs SMBJP6KE82CA-TP
  • SMBJ51CA vs SMBJP6KE82CAQ-TP
  • SMBJ51CA vs SMBJP6KE82CAHE3-TP
  • SMBJ51CA vs SMBJP6KE82A-TP
  • SMBJ51CA vs SMBJP6KE82AQ-TP
  • SMBJ51CA vs SMBJP6KE82AHE3-TP
  • SMBJ51CA vs SMBJP6KE8.2CA-TP
  • SMBJ51CA vs SMBJP6KE8.2CAQ-TP
  • SMBJ51CA vs SMBJP6KE8.2A-TP
  • SMBJ51CA vs SMBJP6KE8.2AQ-TP
  • SMBJ51CA vs SMBJP6KE75CA-TP
  • SMBJ51CA vs SMBJP6KE75CAQ-TP
  • SMBJ51CA vs SMBJP6KE75CAHE3-TP
  • SMBJ51CA vs SMBJP6KE75A-TP
  • SMBJ51CA vs SMBJP6KE75AQ-TP
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase