Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ MDE Semiconductor MLCE13
MLCE13
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE UP 13VWM 23.8VC
Manufacturer:
MDE Semiconductor
Datasheet:
MLCE13 Datasheet
History Price: $2.95
In Stock: 13120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MLCE13 Specification
Specification
Part No
MLCE13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MDE Semiconductor
Series
MLCE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
13V
Voltage - Breakdown (Min)
14.4V
Voltage - Clamping (Max) @ Ipp
23.8V
Current - Peak Pulse (10/1000µs)
63A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-201AA, DO-27, Axial
Mounting Type
DO-201
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
MLCE13 PDF Datasheet
MLCE13 Datasheet
Click and Download: MLCE13 Datasheet
MLCE13 Related Parts
MLCE100A
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MLCE100AE3
Microchip Technology
TVS DIODE 100VWM 162VC CASE-1
MLCE10A
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MLCE10A/TR
Microchip Technology
LOW CAP TVS 10V 5% 1500W UNI 100
MLCE10AE3
Microchip Technology
TVS DIODE 10VWM 17VC CASE-1
MLCE110A
Microchip Technology
TVS DIODE 110VWM 178VC CASE-1
MLCE110AE3
Microchip Technology
TVS DIODE 110VWM 178VC CASE-1
MLCE11A
Microchip Technology
TVS DIODE 11VWM 18.2VC CASE-1
MLCE11AE3
Microchip Technology
TVS DIODE 11VWM 18.2VC CASE-1
MLCE120A
Microchip Technology
TVS DIODE 120VWM 193VC CASE-1
MLCE120AE3
Microchip Technology
TVS DIODE 120VWM 193VC CASE-1
MLCE12A
Microchip Technology
TVS DIODE 12VWM 19.9VC CASE-1
MLCE13 Compare Parts
MLCE13 vs MLCE90A
MLCE13 vs MLCE9.0AE3
MLCE13 vs MLCE9.0A
MLCE13 vs MLCE80AE3
MLCE13 vs MLCE80A
MLCE13 vs MLCE8.5AE3
MLCE13 vs MLCE8.5A
MLCE13 vs MLCE8.0AE3/TR
MLCE13 vs MLCE8.0AE3
MLCE13 vs MLCE8.0A
MLCE13 vs MLCE75AE3
MLCE13 vs MLCE75A
MLCE13 vs MLCE70AE3
MLCE13 vs MLCE70A
MLCE13 vs MLCE7.5AE3
MLCE13 vs MLCE7.5A
MLCE13 vs MLCE7.0AE3
MLCE13 vs MLCE7.0A
MLCE13 vs MLCE64AE3
MLCE13 vs MLCE64A/TR
MLCE13 vs MLCE64A
MLCE13 vs MLCE60AE3/TR
MLCE13 vs MLCE60AE3
MLCE13 vs MLCE60A/TR
MLCE13 vs MLCE60A
MLCE13 vs MLCE6.5AE3
MLCE13 vs MLCE6.5A
MLCE13 vs MLCE58AE3
MLCE13 vs MLCE58A
MLCE13 vs MLCE54AE3
MLCE13 vs MLCE54A
MLCE13 vs MLCE51AE3
MLCE13 vs MLCE51A
MLCE13 vs MLCE48AE3
MLCE13 vs MLCE48A
MLCE13 vs MLCE45AE3
MLCE13 vs MLCE45A
MLCE13 vs MLCE43AE3
MLCE13 vs MLCE43A
MLCE13 vs MLCE40AE3/TR
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object