Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ MDE Semiconductor MP6KE400A
MP6KE400A
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE UP 342VRWM 548VC
Manufacturer:
MDE Semiconductor
Datasheet:
MP6KE400A Datasheet
History Price: $2.2
In Stock: 21920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MP6KE400A Specification
Specification
Part No
MP6KE400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MDE Semiconductor
Series
MP6KE
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
342V
Voltage - Breakdown (Min)
380V
Voltage - Clamping (Max) @ Ipp
548V
Current - Peak Pulse (10/1000µs)
1.1A
Power - Peak Pulse
600W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO-15
Unidirectional Channels
1
MP6KE400A PDF Datasheet
MP6KE400A Datasheet
Click and Download: MP6KE400A Datasheet
MP6KE400A Related Parts
MP6KE100A
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100AE3
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100CA
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE100CAE3
Microchip Technology
TVS DIODE 85.5VWM 137VC T18
MP6KE10A
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10AE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10CA
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE10CA/TR
Microchip Technology
TVS 10V 5% 600W BI
MP6KE10CAE3
Microchip Technology
TVS DIODE 8.55VWM 14.5VC T18
MP6KE110A
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE110AE3
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE110CA
Microchip Technology
TVS DIODE 94VWM 152VC T18
MP6KE400A Compare Parts
MP6KE400A vs MP6KE91CA
MP6KE400A vs MP6KE91AE3
MP6KE400A vs MP6KE91A
MP6KE400A vs MP6KE9.1CAE3
MP6KE400A vs MP6KE9.1CA
MP6KE400A vs MP6KE9.1AE3
MP6KE400A vs MP6KE9.1A
MP6KE400A vs MP6KE82CAE3
MP6KE400A vs MP6KE82CA
MP6KE400A vs MP6KE82AE3
MP6KE400A vs MP6KE82A
MP6KE400A vs MP6KE8.2CAE3
MP6KE400A vs MP6KE8.2CA
MP6KE400A vs MP6KE8.2AE3
MP6KE400A vs MP6KE8.2A
MP6KE400A vs MP6KE75CAE3
MP6KE400A vs MP6KE75CA
MP6KE400A vs MP6KE75AE3
MP6KE400A vs MP6KE75A
MP6KE400A vs MP6KE7.5CAE3
MP6KE400A vs MP6KE7.5CA
MP6KE400A vs MP6KE7.5AE3/TR
MP6KE400A vs MP6KE7.5AE3
MP6KE400A vs MP6KE7.5A
MP6KE400A vs MP6KE68CAE3
MP6KE400A vs MP6KE68CA/TR
MP6KE400A vs MP6KE68CA
MP6KE400A vs MP6KE68AE3
MP6KE400A vs MP6KE68A
MP6KE400A vs MP6KE62CAE3
MP6KE400A vs MP6KE62CA
MP6KE400A vs MP6KE62AE3
MP6KE400A vs MP6KE62A
MP6KE400A vs MP6KE6.8CAE3
MP6KE400A vs MP6KE6.8CA
MP6KE400A vs MP6KE6.8AE3
MP6KE400A vs MP6KE6.8A
MP6KE400A vs MP6KE56CAE3
MP6KE400A vs MP6KE56CA
MP6KE400A vs MP6KE56AE3
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.