☰
RT100KP400A
RT100KP400A
Active
Description:  TVS DIODE UP 400VRWM 787.0VC
Manufacturer:  MDE Semiconductor
Datasheet:   RT100KP400A Datasheet
History Price: $22.5
In Stock: 38400
RT100KP400A Specification
Specification
Part No
RT100KP400A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
MDE Semiconductor
Series
RT100KP
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
400V
Voltage - Breakdown (Min)
444V
Voltage - Clamping (Max) @ Ipp
787V
Current - Peak Pulse (10/1000µs)
127A
Power - Peak Pulse
100000W (100kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
P600, Axial
Mounting Type
P600
Package / Case
1
Supplier Device Package
-
Unidirectional Channels
-
RT100KP400A PDF Datasheet
RT100KP400A Related Parts
RT100KP102A
RT100KP102A
MDE Semiconductor
TVS DIODE UP 102VRWM 198.0VC
RT100KP102CA
RT100KP102CA
MDE Semiconductor
TVS DIODE BP 102VRWM 198.0VC
RT100KP108A
RT100KP108A
MDE Semiconductor
TVS DIODE UP 108VRWM 210.0VC
RT100KP108CA
RT100KP108CA
MDE Semiconductor
TVS DIODE BP 108VRWM 210.0VC
RT100KP120A
RT100KP120A
MDE Semiconductor
TVS DIODE UP 120VRWM 235.0VC
RT100KP120CA
RT100KP120CA
MDE Semiconductor
TVS DIODE BP 120VRWM 235.0VC
RT100KP132A
RT100KP132A
MDE Semiconductor
TVS DIODE UP 132VRWM 256.0VC
RT100KP132CA
RT100KP132CA
MDE Semiconductor
TVS DIODE BP 132VRWM 256.0VC
RT100KP144A
RT100KP144A
MDE Semiconductor
TVS DIODE UP 144VRWM 267.0VC
RT100KP144CA
RT100KP144CA
MDE Semiconductor
TVS DIODE BP 144VRWM 267.0VC
RT100KP150A
RT100KP150A
MDE Semiconductor
TVS DIODE UP 150VRWM 296.0VC
RT100KP150CA
RT100KP150CA
MDE Semiconductor
TVS DIODE BP 150VRWM 296.0VC
RT100KP400A Compare Parts
  • RT100KP400A vs RT100KP96A
  • RT100KP400A vs RT100KP90CA
  • RT100KP400A vs RT100KP90A
  • RT100KP400A vs RT100KP84CA
  • RT100KP400A vs RT100KP84A
  • RT100KP400A vs RT100KP78CA
  • RT100KP400A vs RT100KP78A
  • RT100KP400A vs RT100KP75CA
  • RT100KP400A vs RT100KP75A
  • RT100KP400A vs RT100KP72CA
  • RT100KP400A vs RT100KP72A
  • RT100KP400A vs RT100KP71CA
  • RT100KP400A vs RT100KP71A
  • RT100KP400A vs RT100KP70CA
  • RT100KP400A vs RT100KP70A
  • RT100KP400A vs RT100KP66CA
  • RT100KP400A vs RT100KP66A
  • RT100KP400A vs RT100KP64CA
  • RT100KP400A vs RT100KP64A
  • RT100KP400A vs RT100KP60CA
  • RT100KP400A vs RT100KP60A
  • RT100KP400A vs RT100KP58CA
  • RT100KP400A vs RT100KP58A
  • RT100KP400A vs RT100KP54CA
  • RT100KP400A vs RT100KP54A
  • RT100KP400A vs RT100KP51CA
  • RT100KP400A vs RT100KP51A
  • RT100KP400A vs RT100KP48CA
  • RT100KP400A vs RT100KP48A
  • RT100KP400A vs RT100KP45CA
  • RT100KP400A vs RT100KP45A
  • RT100KP400A vs RT100KP43CA
  • RT100KP400A vs RT100KP43A
  • RT100KP400A vs RT100KP42CA
  • RT100KP400A vs RT100KP42A
  • RT100KP400A vs RT100KP400CA
  • RT100KP400A vs RT100KP39CA
  • RT100KP400A vs RT100KP39A
  • RT100KP400A vs RT100KP36CA
  • RT100KP400A vs RT100KP36A
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)