BF201-6P
BF201-6P
Active
Description:  FUSE BLOCK CARTRIDGE CHASSIS MNT
Datasheet:   BF201-6P Datasheet
History Price: $6.32764
In Stock: 1200
BF201-6P Specification
Specification
Part No
BF201-6P
Category
Fuseholders
Manufacturer
Memory Protection Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Mounting Type
Chassis Mount
Fuse Size
0.25" Dia x 1.26" L (6.35mm x 32mm)
For Use With/Related Products
-
Fuse Type
3AG, 1/4" x 1-1/4" (SFE-20)
Fuseholder Type
Cartridge
Voltage
Block
Orientation
6
Termination Style
-
Contact Material
-
Contact Finish
Screw Terminal
Current Rating (Amps)
Brass
Number of Circuits
Brass
BF201-6P PDF Datasheet
BF201-6P Compare Parts
  • BF201-6P vs BF202-6P
  • BF201-6P vs BF201-2P
  • BF201-6P vs BF201-10P
  • BF201-6P vs BF204-4P
  • Customer Reviews
    4.95 out of 5.00 stars from 68 customer reviews from all over the world
    Frank Long
    United States
    5 stars
    2026-03-30 03:47
    Items received and working fine. Super stable output.
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything