1N5907
1N5907
Active
Description:  TVS DIODE 5VWM 8.5VC DO13
Manufacturer:  Microchip Technology
Datasheet:   1N5907 Datasheet
History Price: $18.77
In Stock: 38800
1N5907 Specification
Specification
Part No
1N5907
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
5V
Voltage - Breakdown (Min)
6V
Voltage - Clamping (Max) @ Ipp
8.5V
Current - Peak Pulse (10/1000µs)
120A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
1N5907 Related Parts
1N5555
1N5555
Microchip Technology
TVS DIODE 30.5VWM 47.5VC DO13
1N5555/TR
1N5555/TR
Microchip Technology
TVS DIODE 30.5VWM 47.5VC DO13
1N5556
1N5556
Microchip Technology
TVS DIODE 40.3VWM 63.5VC DO13
1N5556/TR
1N5556/TR
Microchip Technology
TVS DIODE 40.3VWM 63.5VC DO13
1N5557
1N5557
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
1N5557/TR
1N5557/TR
Microchip Technology
TVS DIODE 49VWM 78.5VC DO13
1N5558/TR
1N5558/TR
Microchip Technology
TVS DIODE 175VWM 265VC DO13
1N5610
1N5610
Microchip Technology
TVS DIODE 30.5VWM 47.6VC G AXIAL
1N5610E3
1N5610E3
Microchip Technology
TVS DIODE 30.5VWM 47.6VC G AXIAL
1N5629
1N5629
Microchip Technology
TVS DIODE
1N5629A
1N5629A
Solid State
TVS DIODE D0-13
1N5629A/TR
1N5629A/TR
Microchip Technology
TVS DIODE 5.8VWM 10.5VC DO13
1N5907 Compare Parts
  • 1N5907 vs 1N5908RL4
  • 1N5907 vs 1N5908G
  • 1N5907 vs 1N5908
  • 1N5907 vs 1N5908
  • 1N5907 vs 1N5907E3/TR
  • 1N5907 vs 1N5907E3
  • 1N5907 vs 1N5907AE3
  • 1N5907 vs 1N5907/TR
  • 1N5907 vs 1N5665A/TR
  • 1N5907 vs 1N5665A
  • 1N5907 vs 1N5665A
  • 1N5907 vs 1N5665
  • 1N5907 vs 1N5664A/TR
  • 1N5907 vs 1N5664A
  • 1N5907 vs 1N5664
  • 1N5907 vs 1N5663A/TR
  • 1N5907 vs 1N5663
  • 1N5907 vs 1N5662A/TR
  • 1N5907 vs 1N5662A
  • 1N5907 vs 1N5662
  • 1N5907 vs 1N5661A/TR
  • 1N5907 vs 1N5661A
  • 1N5907 vs 1N5661
  • 1N5907 vs 1N5660AE3/TR
  • 1N5907 vs 1N5660AE3
  • 1N5907 vs 1N5660A/TR
  • 1N5907 vs 1N5660
  • 1N5907 vs 1N5659AE3/TR
  • 1N5907 vs 1N5659AE3
  • 1N5907 vs 1N5659A/TR
  • 1N5907 vs 1N5659A
  • 1N5907 vs 1N5659
  • 1N5907 vs 1N5658A/TR
  • 1N5907 vs 1N5658A
  • 1N5907 vs 1N5658
  • 1N5907 vs 1N5657A/TR
  • 1N5907 vs 1N5657/TR
  • 1N5907 vs 1N5656AE3/TR
  • 1N5907 vs 1N5656AE3
  • 1N5907 vs 1N5656A/TR
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.