Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Circuit Protection
/
Transient Voltage Suppressors (TVS) - TVS Diodes
/ Microchip Technology 5KP14E3/TR13
5KP14E3/TR13
Active
Transient Voltage Suppressors (TVS) - TVS Diodes
Description:
TVS DIODE 14VWM 25.8VC P600
Manufacturer:
Microchip Technology
Datasheet:
5KP14E3/TR13 Datasheet
History Price: $1.6
In Stock: 33220
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
5KP14E3/TR13 Specification
Specification
Part No
5KP14E3/TR13
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
25.8V
Current - Peak Pulse (10/1000µs)
194A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-55℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
P600, Axial
Mounting Type
P600
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
1
5KP14E3/TR13 Related Parts
5KP10
Littelfuse Inc
TVS P600 10V 5000W UNIDIR
5KP100
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
Littelfuse Inc
TVS P600 100V 5000W UNIDIR
5KP100A
Diotec Semiconductor
TVS P600 175DEG 100V 5000W
5KP100A/B
YAGEO
5KP, P600, 100V, 162V, BOX
5KP100A/TR13
YAGEO
TVS P600 100V 162V 13"
5KP100A_R2_00001
Panjit International
GLASS PASSIVATED JUNCTION TRANSI
5KP100A-AT/B
YAGEO
TVS P600 100V 162V AUTO BOX
5KP100A-AT/TR13
YAGEO
TVS P600 100V 162V AUTO
5KP100A-B
Littelfuse Inc
TVS DIODE 100VWM 162VC P600
5KP100A-E3/51
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP100A-E3/54
Vishay General Semiconductor
TVS DIODE 100VWM 162VC P600
5KP14E3/TR13 Compare Parts
5KP14E3/TR13 vs 5KP90HE3/54
5KP14E3/TR13 vs 5KP90-E3/73
5KP14E3/TR13 vs 5KP90-E3/54
5KP14E3/TR13 vs 5KP90C-B
5KP14E3/TR13 vs 5KP90CA-TP
5KP14E3/TR13 vs 5KP90CAL-TP
5KP14E3/TR13 vs 5KP90CA-HRA
5KP14E3/TR13 vs 5KP90CA-G
5KP14E3/TR13 vs 5KP90CA-B
5KP14E3/TR13 vs 5KP90CA-AT/TR13
5KP14E3/TR13 vs 5KP90CA-AT/B
5KP14E3/TR13 vs 5KP90CA_R2_00001
5KP14E3/TR13 vs 5KP90CA/TR13
5KP14E3/TR13 vs 5KP90CA/B
5KP14E3/TR13 vs 5KP90CA
5KP14E3/TR13 vs 5KP90CA
5KP14E3/TR13 vs 5KP90C
5KP14E3/TR13 vs 5KP90-B
5KP14E3/TR13 vs 5KP90A-TP
5KP14E3/TR13 vs 5KP90AL-TP
5KP14E3/TR13 vs 5KP90A-HRA
5KP14E3/TR13 vs 5KP90AHE3_A/C
5KP14E3/TR13 vs 5KP90AHE3/73
5KP14E3/TR13 vs 5KP90AHE3/54
5KP14E3/TR13 vs 5KP90A-G
5KP14E3/TR13 vs 5KP90A-E3/73
5KP14E3/TR13 vs 5KP90A-E3/54
5KP14E3/TR13 vs 5KP90A-E3/51
5KP14E3/TR13 vs 5KP90A-B
5KP14E3/TR13 vs 5KP90A-AT/TR13
5KP14E3/TR13 vs 5KP90A-AT/B
5KP14E3/TR13 vs 5KP90A_R2_00001
5KP14E3/TR13 vs 5KP90A/TR13
5KP14E3/TR13 vs 5KP90A/B
5KP14E3/TR13 vs 5KP90A
5KP14E3/TR13 vs 5KP90A
5KP14E3/TR13 vs 5KP90
5KP14E3/TR13 vs 5KP9.0C-B
5KP14E3/TR13 vs 5KP9.0CA-TP
5KP14E3/TR13 vs 5KP9.0CA-HRA
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much