☰
EPS28
EPS28
Active
Description:  TVS DIODE
Manufacturer:  Microchip Technology
Datasheet:   EPS28 Datasheet
History Price: $18.8701
In Stock: 40100
EPS28 Specification
Specification
Part No
EPS28
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
EPS
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
28V
Voltage - Breakdown (Min)
31V
Voltage - Clamping (Max) @ Ipp
47.8V
Current - Peak Pulse (10/1000µs)
19.2A (8/20?s)
Power - Peak Pulse
150W
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
-
Qualification
-
Mounting Type
Through Hole
Package / Case
A, Axial
Supplier Device Package
A, Axial
Unidirectional Channels
-
EPS28 Related Parts
EPS12
EPS12
Microchip Technology
TVS DIODE 12VWM 21.6VC A AXIAL
EPS12/TR
EPS12/TR
Microchip Technology
BI-DIRECTIONAL TVS
EPS12HR2
EPS12HR2
Microchip Technology
TVS DIODE 12VWM 21.6VC A AXIAL
EPS15HR2
EPS15HR2
Microchip Technology
BI-DIRECTIONAL TVS
EPS17HR2
EPS17HR2
Microchip Technology
TVS DIODE 17VWM 29.2VC A AXIAL
EPS24
EPS24
Microchip Technology
UNI-DIRECTIONAL TVS
EPS28HR2
EPS28HR2
Microchip Technology
TVS DIODE 28VWM 47.8VC A AXIAL
EPS48
EPS48
Microchip Technology
UNI-DIRECTIONAL TVS
EPS5SM/TR
EPS5SM/TR
Microchip Technology
BI-DIRECTIONAL TVS
EPS5SMHR2
EPS5SMHR2
Microchip Technology
BI-DIRECTIONAL TVS
EPS8
EPS8
Microchip Technology
TVS DIODE 8VWM 13.7VC A AXIAL
EPS8HR2
EPS8HR2
Microchip Technology
TVS DIODE 8VWM 13.7VC A AXIAL
EPS28 Compare Parts
  • EPS28 vs EPS8
  • EPS28 vs EPS5SMHR2
  • EPS28 vs EPS5SM/TR
  • EPS28 vs EPS48
  • EPS28 vs EPS28HR2
  • EPS28 vs EPS24
  • EPS28 vs EPS17HR2
  • EPS28 vs EPS15HR2
  • EPS28 vs EPS12HR2
  • EPS28 vs EPS12/TR
  • EPS28 vs EPS12
  • EPS28 vs EPS8SM
  • EPS28 vs EPS5SM
  • EPS28 vs EPS5
  • EPS28 vs EPS48SM
  • EPS28 vs EPS48HR2
  • EPS28 vs EPS33SM
  • EPS28 vs EPS33HR2
  • EPS28 vs EPS33
  • EPS28 vs EPS28SM
  • EPS28 vs EPS24SM
  • EPS28 vs EPS17SM
  • EPS28 vs EPS17
  • EPS28 vs EPS15SMHR2
  • EPS28 vs EPS15SM
  • EPS28 vs EPS15
  • EPS28 vs EPS12SM
  • Customer Reviews
    4.95 out of 5.00 stars from 171 customer reviews from all over the world
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality