☰
LC22A
LC22A
Active
Description:  TVS DIODE 22VWM 35.5VC DO202AA
Manufacturer:  Microchip Technology
Datasheet:   LC22A Datasheet
History Price: $37.6203
In Stock: 47200
LC22A Specification
Specification
Part No
LC22A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
1
Voltage - Reverse Standoff (Typ)
22V
Voltage - Breakdown (Min)
24.4V
Voltage - Clamping (Max) @ Ipp
35.5V
Current - Peak Pulse (10/1000µs)
42A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
100pF @ 1MHz
Operating Temperature
-65℃ ~ 175℃ (TJ)
Grade
Through Hole
Qualification
DO-13
Mounting Type
DO-13 (DO-202AA)
Package / Case
-
Supplier Device Package
-
Unidirectional Channels
-
LC22A Related Parts
LC20/TR
LC20/TR
Microchip Technology
TVS DIODE 20VWM 35.8VC DO202AA
LC20A/TR
LC20A/TR
Microchip Technology
TVS DIODE 20VWM 32.4VC DO202AA
LC22/TR
LC22/TR
Microchip Technology
TVS DIODE 22VWM 39.4VC DO202AA
LC22A/TR
LC22A/TR
Microchip Technology
TVS DIODE 22VWM 35.5VC DO202AA
LC24/TR
LC24/TR
Microchip Technology
TVS DIODE 24VWM 43VC DO202AA
LC24A/TR
LC24A/TR
Microchip Technology
TVS DIODE 24VWM 38.9VC DO202AA
LC26/TR
LC26/TR
Microchip Technology
TVS DIODE 26VWM 46.6VC DO202AA
LC26A/TR
LC26A/TR
Microchip Technology
TVS DIODE 26VWM 42.1VC DO202AA
LC28/TR
LC28/TR
Microchip Technology
TVS DIODE 28VWM 50.1VC DO202AA
LC28A/TR
LC28A/TR
Microchip Technology
TVS DIODE 28VWM 45.4VC DO202AA
LC20
LC20
Microchip Technology
TVS DIODE 20VWM 35.8VC DO202AA
LC20A
LC20A
Microchip Technology
TVS DIODE 20VWM 32.4VC DO202AA
LC22A Compare Parts
  • LC22A vs LC28/TR
  • LC22A vs LC26A/TR
  • LC22A vs LC26/TR
  • LC22A vs LC24A/TR
  • LC22A vs LC24/TR
  • LC22A vs LC22A/TR
  • LC22A vs LC22/TR
  • LC22A vs LC20A/TR
  • LC22A vs LC20/TR
  • LC22A vs LC28A
  • LC22A vs LC28
  • LC22A vs LC26A
  • LC22A vs LC26
  • LC22A vs LC24A
  • LC22A vs LC24
  • LC22A vs LC22
  • LC22A vs LC20A
  • LC22A vs LC20
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!