☰
M1.5KE22A
M1.5KE22A
Active
Description:  TVS DIODE 18.8VWM 30.6VC CASE-1
Manufacturer:  Microchip Technology
Datasheet:   M1.5KE22A Datasheet
History Price: $2.85
In Stock: 7280
M1.5KE22A Specification
Specification
Part No
M1.5KE22A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
18.8V
Voltage - Breakdown (Min)
20.9V
Voltage - Clamping (Max) @ Ipp
30.6V
Current - Peak Pulse (10/1000µs)
49A
Power - Peak Pulse
1500W (1.5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Military
Qualification
MIL-PRF-19500
Mounting Type
Through Hole
Package / Case
DO-201AA, DO-27, Axial
Supplier Device Package
CASE-1
Unidirectional Channels
1
M1.5KE22A Related Parts
M1.5KE120CA
M1.5KE120CA
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
M1.5KE120CAE3
M1.5KE120CAE3
Microchip Technology
TVS DIODE 102VWM 165VC CASE-1
M1.5KE16AE3
M1.5KE16AE3
Microchip Technology
TVS DIODE 13.6VWM 22.5VC CASE-1
M1.5KE220CA
M1.5KE220CA
Microchip Technology
TVS DIODE 185VWM 328VC CASE-1
M1.5KE220CAE3
M1.5KE220CAE3
Microchip Technology
TVS DIODE 185VWM 328VC CASE-1
M1.5KE250CAE3
M1.5KE250CAE3
Microchip Technology
TVS DIODE 214VWM 344VC CASE-1
M1.5KE30A
M1.5KE30A
Microchip Technology
TVS DIODE 25.6VWM 41.4VC CASE-1
M1.5KE30AE3
M1.5KE30AE3
Microchip Technology
TVS DIODE 25.6VWM 41.4VC CASE-1
M1.5KE33A
M1.5KE33A
Microchip Technology
TVS DIODE 28.2VWM 45.7VC CASE-1
M1.5KE33AE3
M1.5KE33AE3
Microchip Technology
TVS DIODE 28.2VWM 45.7VC CASE-1
M1.5KE36A
M1.5KE36A
Microchip Technology
TVS DIODE 30.8VWM 49.9VC CASE-1
M1.5KE36AE3
M1.5KE36AE3
Microchip Technology
TVS DIODE 30.8VWM 49.9VC CASE-1
M1.5KE22A Compare Parts
  • M1.5KE22A vs M1.5KE62CA
  • M1.5KE22A vs M1.5KE51AE3
  • M1.5KE22A vs M1.5KE51A
  • M1.5KE22A vs M1.5KE47CAE3
  • M1.5KE22A vs M1.5KE47CA
  • M1.5KE22A vs M1.5KE400A
  • M1.5KE22A vs M1.5KE39CAE3
  • M1.5KE22A vs M1.5KE39CA
  • M1.5KE22A vs M1.5KE39AE3
  • M1.5KE22A vs M1.5KE39A
  • M1.5KE22A vs M1.5KE36AE3
  • M1.5KE22A vs M1.5KE36A
  • M1.5KE22A vs M1.5KE33AE3
  • M1.5KE22A vs M1.5KE33A
  • M1.5KE22A vs M1.5KE30AE3
  • M1.5KE22A vs M1.5KE30A
  • M1.5KE22A vs M1.5KE250CAE3
  • M1.5KE22A vs M1.5KE220CAE3
  • M1.5KE22A vs M1.5KE220CA
  • M1.5KE22A vs M1.5KE16AE3
  • M1.5KE22A vs M1.5KE120CAE3
  • M1.5KE22A vs M1.5KE120CA
  • M1.5KE22A vs M1.5KE91CAE3
  • M1.5KE22A vs M1.5KE91CA
  • M1.5KE22A vs M1.5KE91AE3
  • M1.5KE22A vs M1.5KE91A
  • M1.5KE22A vs M1.5KE9.1CAE3
  • M1.5KE22A vs M1.5KE9.1CA
  • M1.5KE22A vs M1.5KE9.1AE3
  • M1.5KE22A vs M1.5KE9.1A
  • M1.5KE22A vs M1.5KE82CAE3/TR
  • M1.5KE22A vs M1.5KE82CAE3
  • M1.5KE22A vs M1.5KE82CA/TR
  • M1.5KE22A vs M1.5KE82CA
  • M1.5KE22A vs M1.5KE82AE3/TR
  • M1.5KE22A vs M1.5KE82AE3
  • M1.5KE22A vs M1.5KE82A/TR
  • M1.5KE22A vs M1.5KE82A
  • M1.5KE22A vs M1.5KE8.2CAE3
  • M1.5KE22A vs M1.5KE8.2CA
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you