☰
M5KP14A
M5KP14A
Active
Description:  TVS DIODE 14VWM 23.2VC DO204AR
Manufacturer:  Microchip Technology
Datasheet:   M5KP14A Datasheet
History Price: $5.93
In Stock: 13120
M5KP14A Specification
Specification
Part No
M5KP14A
Category
Transient Voltage Suppressors (TVS) - TVS Diodes
Manufacturer
Microchip Technology
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Zener
Bidirectional Channels
-
Voltage - Reverse Standoff (Typ)
14V
Voltage - Breakdown (Min)
15.6V
Voltage - Clamping (Max) @ Ipp
23.2V
Current - Peak Pulse (10/1000µs)
215A
Power - Peak Pulse
5000W (5kW)
Power Line Protection
No
Applications
General Purpose
Capacitance @ Frequency
-
Operating Temperature
-65℃ ~ 150℃ (TJ)
Grade
Through Hole
Qualification
DO-204AR, Axial
Mounting Type
DO-204AR
Package / Case
Military
Supplier Device Package
MIL-PRF-19500
Unidirectional Channels
1
M5KP14A Related Parts
M5KP100A
M5KP100A
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
M5KP100AE3
M5KP100AE3
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
M5KP100CA
M5KP100CA
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
M5KP100CAE3
M5KP100CAE3
Microchip Technology
TVS DIODE 100VWM 162VC DO204AR
M5KP10A
M5KP10A
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
M5KP10AE3
M5KP10AE3
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
M5KP10CA
M5KP10CA
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
M5KP10CAE3
M5KP10CAE3
Microchip Technology
TVS DIODE 10VWM 17VC DO204AR
M5KP110A
M5KP110A
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
M5KP110AE3
M5KP110AE3
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
M5KP110CA
M5KP110CA
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
M5KP110CAE3
M5KP110CAE3
Microchip Technology
TVS DIODE 110VWM 177VC DO204AR
M5KP14A Compare Parts
  • M5KP14A vs M5KP90CA
  • M5KP14A vs M5KP90AE3
  • M5KP14A vs M5KP90A
  • M5KP14A vs M5KP9.0CAE3
  • M5KP14A vs M5KP9.0CA
  • M5KP14A vs M5KP9.0AE3
  • M5KP14A vs M5KP9.0A
  • M5KP14A vs M5KP85CAE3
  • M5KP14A vs M5KP85CA
  • M5KP14A vs M5KP85AE3
  • M5KP14A vs M5KP85A
  • M5KP14A vs M5KP8.5CAE3
  • M5KP14A vs M5KP8.5CA
  • M5KP14A vs M5KP8.5AE3
  • M5KP14A vs M5KP8.5A
  • M5KP14A vs M5KP8.0CAE3
  • M5KP14A vs M5KP8.0CA
  • M5KP14A vs M5KP8.0AE3
  • M5KP14A vs M5KP8.0A
  • M5KP14A vs M5KP78CAE3
  • M5KP14A vs M5KP78CA
  • M5KP14A vs M5KP78AE3
  • M5KP14A vs M5KP78A
  • M5KP14A vs M5KP75CAE3
  • M5KP14A vs M5KP75CA
  • M5KP14A vs M5KP75AE3
  • M5KP14A vs M5KP75A
  • M5KP14A vs M5KP70CAE3
  • M5KP14A vs M5KP70CA
  • M5KP14A vs M5KP70AE3
  • M5KP14A vs M5KP70A
  • M5KP14A vs M5KP7.5CAE3
  • M5KP14A vs M5KP7.5CA
  • M5KP14A vs M5KP7.5AE3
  • M5KP14A vs M5KP7.5A
  • M5KP14A vs M5KP7.0CAE3
  • M5KP14A vs M5KP7.0CA
  • M5KP14A vs M5KP7.0AE3
  • M5KP14A vs M5KP7.0A
  • M5KP14A vs M5KP64CAE3
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious